Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944EMS#TRPBF 102470-LT1944EMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 102470-LT1944EMS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Number of Outputs: 2 Synchronous Rectifier: No Output Current: 250mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-MSOP Purpose: Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 34V Minimum Input Voltage: 1.2V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 102470-LT1944EMS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Number of Outputs: 2 Synchronous Rectifier: No Output Current: 250mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-MSOP Purpose: Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 34V Minimum Input Voltage: 1.2V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944EMS#TRPBF - 102470-LT1944EMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944EMS#TRPBF
102470-LT1944EMS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944EMS#TRPBF 102470-LT1944EMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 102470-LT1944EMS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Number of Outputs: 2 Synchronous Rectifier: No Output Current: 250mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-MSOP Purpose: Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 34V Minimum Input Voltage: 1.2V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 102470-LT1944EMS#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 250mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Up
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 34V
Minimum Input Voltage: 1.2V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 102470-LT1944EMS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944EMS#TRPBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3800IFE#PBF - 020423-LT3800IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB#TRPBF - 088350-LTC3528EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1300CS8#PBF - 020251-LT1300CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Buck-Boost
Output Voltage Type Programmable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3855EUJ#PBF - 020625-LTC3855EUJ#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 40-QFN (6x6)
View Details