Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - RH137K 1024019-RH137K

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024019-RH137K Mounting: SMD (SMT) Height: 8.89 mm Number of Pins: 2 Number of Outputs: 1 Output Current: 1.5 A Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-3 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Nominal Supply Current: 100 µA Max Junction Temperature (Tj): 150 °C
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024019-RH137K Mounting: SMD (SMT) Height: 8.89 mm Number of Pins: 2 Number of Outputs: 1 Output Current: 1.5 A Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-3 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Nominal Supply Current: 100 µA Max Junction Temperature (Tj): 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RH137K - 1024019-RH137K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RH137K
1024019-RH137K
PMIC - PMIC - Voltage Regulators - Linear - RH137K 1024019-RH137K
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024019-RH137K Mounting: SMD (SMT) Height: 8.89 mm Number of Pins: 2 Number of Outputs: 1 Output Current: 1.5 A Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-3 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Nominal Supply Current: 100 µA Max Junction Temperature (Tj): 150 °C

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024019-RH137K
Mounting: SMD (SMT)
Height: 8.89 mm
Number of Pins: 2
Number of Outputs: 1
Output Current: 1.5 A
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-3
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Nominal Supply Current: 100 µA
Max Junction Temperature (Tj): 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1024019-RH137K
Product Name PMIC - PMIC - Voltage Regulators - Linear - RH137K
Output Polarity Negative
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1085IT#PBF - 1057775-LT1085IT#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570IFE#PBF - 072379-LT3570IFE#PBF - Win Source Electronics
Specs
Package Type SSOP; Other; 20-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121HVIS8#PBF - 1057855-LT1121HVIS8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEFE-2.5#PBF - 107837-LT1764AEFE-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details