Win Source Electronics PMIC - PMIC - Voltage Reference - RH1009MW 1023837-RH1009MW

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023837-RH1009MW Height: 2.29 mm Number of Pins: 10 Number of Outputs: 1 Output Voltage: 2.5 V Categories: PMIC - Voltage Reference Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Output Voltage: 2.5 V Max Junction Temperature (Tj): 150 °C
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023837-RH1009MW Height: 2.29 mm Number of Pins: 10 Number of Outputs: 1 Output Voltage: 2.5 V Categories: PMIC - Voltage Reference Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Output Voltage: 2.5 V Max Junction Temperature (Tj): 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - RH1009MW - 1023837-RH1009MW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - RH1009MW
1023837-RH1009MW
PMIC - PMIC - Voltage Reference - RH1009MW 1023837-RH1009MW
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023837-RH1009MW Height: 2.29 mm Number of Pins: 10 Number of Outputs: 1 Output Voltage: 2.5 V Categories: PMIC - Voltage Reference Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Output Voltage: 2.5 V Max Junction Temperature (Tj): 150 °C

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023837-RH1009MW
Height: 2.29 mm
Number of Pins: 10
Number of Outputs: 1
Output Voltage: 2.5 V
Categories: PMIC - Voltage Reference
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Output Voltage: 2.5 V
Max Junction Temperature (Tj): 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1023837-RH1009MW
Product Name PMIC - PMIC - Voltage Reference - RH1009MW
Operating Temperature -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1461CCS8-3.3#PBF - 1058317-LT1461CCS8-3.3#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 12 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790ACS6-5#TRPBF - 115765-LT1790ACS6-5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790AIS6-2.5#TRPBF - 1058737-LT1790AIS6-2.5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details