Win Source Electronics Discrete Semiconductor Products - Diodes - Rectifiers - Single 1022741-SK1010C

Description
Win Source Part Number: 1022741-SK1010C Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 10 A Current - Reverse Leakage @ Vr: 1 mA @ 100 V Capacitance @ Vr, F: 500pF @ 4V, 1MHz ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: MDD Other Names: 3372-SK1010CTR,SMCSK 1010S1010
Request a Quote Datasheet
Description
Win Source Part Number: 1022741-SK1010C Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 10 A Current - Reverse Leakage @ Vr: 1 mA @ 100 V Capacitance @ Vr, F: 500pF @ 4V, 1MHz ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: MDD Other Names: 3372-SK1010CTR,SMCSK 1010S1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1022741-SK1010C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1022741-SK1010C
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1022741-SK1010C
Win Source Part Number: 1022741-SK1010C Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 10 A Current - Reverse Leakage @ Vr: 1 mA @ 100 V Capacitance @ Vr, F: 500pF @ 4V, 1MHz ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: MDD Other Names: 3372-SK1010CTR,SMCSK 1010S1010

Win Source Part Number: 1022741-SK1010C
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SMC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 10 A
Current - Reverse Leakage @ Vr: 1 mA @ 100 V
Capacitance @ Vr, F: 500pF @ 4V, 1MHz
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: MDD
Other Names: 3372-SK1010CTR,SMCSK1010S1010

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1022741-SK1010C
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
VF 0.8500 volts
Unlock Full Specs
to access all available technical data

Similar Products