Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3029HDE#PBF 1022694-LT3029HDE#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022694-LT3029HDE#PB F Packaging: Cut Tape Mounting: SMD (SMT) Number of Regulators: 2 Height: 800 µm Number of Pins: 16 Number of Outputs: 2 Output Current: 500 mA Output Voltage: 19.5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: DFN Max Input Voltage: 20 V Alternative Parts (Cross-Reference): LT3028IDHC#PBF; LT3024EDE; LT3032IDE#TRPBF; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 1.8 V Max Supply Voltage: 20 V Min Supply Voltage: 1.8 V Max Output Voltage: 19.5 V Dropout Voltage: 300 mV Max Junction Temperature (Tj): 125 °C Min Output Voltage: 1.215 V Min Current Limit: 520 mA
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022694-LT3029HDE#PB F Packaging: Cut Tape Mounting: SMD (SMT) Number of Regulators: 2 Height: 800 µm Number of Pins: 16 Number of Outputs: 2 Output Current: 500 mA Output Voltage: 19.5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: DFN Max Input Voltage: 20 V Alternative Parts (Cross-Reference): LT3028IDHC#PBF; LT3024EDE; LT3032IDE#TRPBF; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 1.8 V Max Supply Voltage: 20 V Min Supply Voltage: 1.8 V Max Output Voltage: 19.5 V Dropout Voltage: 300 mV Max Junction Temperature (Tj): 125 °C Min Output Voltage: 1.215 V Min Current Limit: 520 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3029HDE#PBF - 1022694-LT3029HDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3029HDE#PBF
1022694-LT3029HDE#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3029HDE#PBF 1022694-LT3029HDE#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022694-LT3029HDE#PB F Packaging: Cut Tape Mounting: SMD (SMT) Number of Regulators: 2 Height: 800 µm Number of Pins: 16 Number of Outputs: 2 Output Current: 500 mA Output Voltage: 19.5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: DFN Max Input Voltage: 20 V Alternative Parts (Cross-Reference): LT3028IDHC#PBF; LT3024EDE; LT3032IDE#TRPBF; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 1.8 V Max Supply Voltage: 20 V Min Supply Voltage: 1.8 V Max Output Voltage: 19.5 V Dropout Voltage: 300 mV Max Junction Temperature (Tj): 125 °C Min Output Voltage: 1.215 V Min Current Limit: 520 mA

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022694-LT3029HDE#PBF
Packaging: Cut Tape
Mounting: SMD (SMT)
Number of Regulators: 2
Height: 800 µm
Number of Pins: 16
Number of Outputs: 2
Output Current: 500 mA
Output Voltage: 19.5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: DFN
Max Input Voltage: 20 V
Alternative Parts (Cross-Reference): LT3028IDHC#PBF; LT3024EDE; LT3032IDE#TRPBF;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Min Input Voltage: 1.8 V
Max Supply Voltage: 20 V
Min Supply Voltage: 1.8 V
Max Output Voltage: 19.5 V
Dropout Voltage: 300 mV
Max Junction Temperature (Tj): 125 °C
Min Output Voltage: 1.215 V
Min Current Limit: 520 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1022694-LT3029HDE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3029HDE#PBF
Regulator Type Low Dropout
Package Type Other; DFN
Special Features Internal Current Limit; Multiple Outputs
Output Voltage 19.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3507AHFE#PBF - 1059399-LT3507AHFE#PBF - Win Source Electronics
Specs
Package Type SSOP; Other; 38-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3060IDC-5#TRPBF - 115904-LT3060IDC-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-SD#TRPBF - 020315-LT1761ES5-SD#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1085CM#TRPBF - 105122-LT1085CM#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details