Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1017872-RSP-320-5

Description
Win Source Part Number: 1017872-RSP-320-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: RSP-320 (320W) Type: Enclosed Features: Adjustable Output, PFC, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 15 Power (Watts): 300W Voltage - Input: 88 ~ 264 VAC, 124 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 83% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 8.46" L x 4.53" W x 1.18" H (215.0mm x 115.0mm x 30.0mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 60 A Mfr: MEAN WELL USA Inc. Other Names: 1866-4271,RSP-320-5- ND Base Product Number: RSP-320 Approval Agency: CB, CCC, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1017872-RSP-320-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: RSP-320 (320W) Type: Enclosed Features: Adjustable Output, PFC, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 15 Power (Watts): 300W Voltage - Input: 88 ~ 264 VAC, 124 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 83% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 8.46" L x 4.53" W x 1.18" H (215.0mm x 115.0mm x 30.0mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 60 A Mfr: MEAN WELL USA Inc. Other Names: 1866-4271,RSP-320-5- ND Base Product Number: RSP-320 Approval Agency: CB, CCC, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1017872-RSP-320-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1017872-RSP-320-5
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1017872-RSP-320-5
Win Source Part Number: 1017872-RSP-320-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: RSP-320 (320W) Type: Enclosed Features: Adjustable Output, PFC, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 15 Power (Watts): 300W Voltage - Input: 88 ~ 264 VAC, 124 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 83% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 8.46" L x 4.53" W x 1.18" H (215.0mm x 115.0mm x 30.0mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 60 A Mfr: MEAN WELL USA Inc. Other Names: 1866-4271,RSP-320-5- ND Base Product Number: RSP-320 Approval Agency: CB, CCC, CE, cURus, TUV

Win Source Part Number: 1017872-RSP-320-5
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: RSP-320 (320W)
Type: Enclosed
Features: Adjustable Output, PFC, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 15
Power (Watts): 300W
Voltage - Input: 88 ~ 264 VAC, 124 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 83%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 8.46" L x 4.53" W x 1.18" H (215.0mm x 115.0mm x 30.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Current - Output 1: 60 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-4271,RSP-320-5-ND
Base Product Number: RSP-320
Approval Agency: CB, CCC, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1017872-RSP-320-5
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - IRM-20-5 - 875267-IRM-20-5 - Win Source Electronics
Specs
Package Type DIP; Other; 4-DIP Module
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1020056-RST-10000-24 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 9600 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters - 978387-GSM40B12-P1J - Win Source Electronics
Specs
Package Type Other; Box
Output Power 40 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1356031-PPS-125-24 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 101 to 125 watts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details