Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1252CS8#TRPBF 101755-LT1252CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 101755-LT1252CS8#TRP BF Packaging: Reel - TR Applications: Current Feedback Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 282MHz Slew Rate: 125 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V Operating Supply Current: 8.5mA Channel Output Current: 55mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 101755-LT1252CS8#TRP BF Packaging: Reel - TR Applications: Current Feedback Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 282MHz Slew Rate: 125 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V Operating Supply Current: 8.5mA Channel Output Current: 55mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1252CS8#TRPBF - 101755-LT1252CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1252CS8#TRPBF
101755-LT1252CS8#TRPBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1252CS8#TRPBF 101755-LT1252CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 101755-LT1252CS8#TRP BF Packaging: Reel - TR Applications: Current Feedback Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 282MHz Slew Rate: 125 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V Operating Supply Current: 8.5mA Channel Output Current: 55mA

Manufacturer: Linear Technology
Win Source Part Number: 101755-LT1252CS8#TRPBF
Packaging: Reel - TR
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 282MHz
Slew Rate: 125 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V
Operating Supply Current: 8.5mA
Channel Output Current: 55mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 101755-LT1252CS8#TRPBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1252CS8#TRPBF
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CS8#PBF - 020184-LT1007CS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1885IS#PBF - 1058867-LT1885IS#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 14-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1497CS8#TRPBF - 1058377-LT1497CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVIMS8#PBF - 1058726-LT1787HVIMS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOP; MSOP; 8-MSOP
View Details