Win Source Electronics Integrated Circuits (ICs) - Linear - Video Processing 1016829-STDP2600AD

Description
Win Source Part Number: 1016829-STDP2600AD Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 2,088 Mounting: SMD (SMT) Function: Converter Standards: HDMI 1.4 Voltage - Supply: 1.2V ~ 3.3V Package / Case: 81-LFBGA Supplier Device Package: 81-BGA (8x8) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Kinetic Technologies Other Names: STDP2600-ND,STDP2600 ,STDP2600-AD Base Product Number: STDP2600 Control Interface: I²C, SPI
Request a Quote Datasheet
Description
Win Source Part Number: 1016829-STDP2600AD Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 2,088 Mounting: SMD (SMT) Function: Converter Standards: HDMI 1.4 Voltage - Supply: 1.2V ~ 3.3V Package / Case: 81-LFBGA Supplier Device Package: 81-BGA (8x8) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Kinetic Technologies Other Names: STDP2600-ND,STDP2600 ,STDP2600-AD Base Product Number: STDP2600 Control Interface: I²C, SPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1016829-STDP2600AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1016829-STDP2600AD
Integrated Circuits (ICs) - Linear - Video Processing 1016829-STDP2600AD
Win Source Part Number: 1016829-STDP2600AD Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 2,088 Mounting: SMD (SMT) Function: Converter Standards: HDMI 1.4 Voltage - Supply: 1.2V ~ 3.3V Package / Case: 81-LFBGA Supplier Device Package: 81-BGA (8x8) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Kinetic Technologies Other Names: STDP2600-ND,STDP2600 ,STDP2600-AD Base Product Number: STDP2600 Control Interface: I²C, SPI

Win Source Part Number: 1016829-STDP2600AD
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Video Display
Standard Package: 2,088
Mounting: SMD (SMT)
Function: Converter
Standards: HDMI 1.4
Voltage - Supply: 1.2V ~ 3.3V
Package / Case: 81-LFBGA
Supplier Device Package: 81-BGA (8x8)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Kinetic Technologies
Other Names: STDP2600-ND,STDP2600,STDP2600-AD
Base Product Number: STDP2600
Control Interface: I²C, SPI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Video Processor ICs
Product Number 1016829-STDP2600AD
Product Name Integrated Circuits (ICs) - Linear - Video Processing
Mounting Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) Linear Video Processing -  - Win Source Electronics
Specs
Package/Case 169-TFBGA
View Details
Integrated Circuits (ICs) - Linear - Video Processing - 1078043-MCDP2850BC - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 64-LFBGA
Interface I2C; GPIO, I²C, SPI, UART
View Details
Linear - Linear - Video Processing - LT1675CS8-1#PBF - 121723-LT1675CS8-1#PBF - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 8-SOIC
View Details