Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1521CMS8-3.3#PBF 100461-LT1521CMS8-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 100461-LT1521CMS8-3. 3#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Family Name: LT1521-3.3 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.75V @ 300mA Operating Supply Current: 25μA to 12mA PSRR: 58dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): TK11332BMIB; LP2988AIM-3.3/NOPB; LP2988AIMX-3.3; LP2988AIM-33NOPB; Introduction Date: January 27, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 100461-LT1521CMS8-3. 3#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Family Name: LT1521-3.3 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.75V @ 300mA Operating Supply Current: 25μA to 12mA PSRR: 58dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): TK11332BMIB; LP2988AIM-3.3/NOPB; LP2988AIMX-3.3; LP2988AIM-33NOPB; Introduction Date: January 27, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1521CMS8-3.3#PBF - 100461-LT1521CMS8-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1521CMS8-3.3#PBF
100461-LT1521CMS8-3.3#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1521CMS8-3.3#PBF 100461-LT1521CMS8-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 100461-LT1521CMS8-3. 3#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Family Name: LT1521-3.3 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.75V @ 300mA Operating Supply Current: 25μA to 12mA PSRR: 58dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): TK11332BMIB; LP2988AIM-3.3/NOPB; LP2988AIMX-3.3; LP2988AIM-33NOPB; Introduction Date: January 27, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 100461-LT1521CMS8-3.3#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Family Name: LT1521-3.3
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.75V @ 300mA
Operating Supply Current: 25μA to 12mA
PSRR: 58dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): TK11332BMIB; LP2988AIM-3.3/NOPB; LP2988AIMX-3.3; LP2988AIM-33NOPB;
Introduction Date: January 27, 1999
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 100461-LT1521CMS8-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1521CMS8-3.3#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3050IDDB-5#TRPBF - 002761-LT3050IDDB-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1762EMS8-2.5#PBF - 020316-LT1762EMS8-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010MPMS8E-5#PBF - 1059084-LT3010MPMS8E-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP-EP
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1095503-SP6200EM5-L-1-5 - Win Source Electronics
Specs
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details