Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CS8 090034-LTC1480CS8

Description
Manufacturer: Linear Technology Win Source Part Number: 090034-LTC1480CS8 Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 40mV Data Rate: 150KBd Family Name: LTC1480 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MAX485ESA+T; MAX485ESA-T; MAX485ESA; MAX485ESA+; Introduction Date: January 31, 1996 ECCN: EAR99 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 090034-LTC1480CS8 Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 40mV Data Rate: 150KBd Family Name: LTC1480 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MAX485ESA+T; MAX485ESA-T; MAX485ESA; MAX485ESA+; Introduction Date: January 31, 1996 ECCN: EAR99 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LTC1480CS8 is an ultralow power RS485/RS422 transceiver designed to operate from a single 3.3V supply. It features a wide common mode range of -7V to 12V, allowing for a ground difference of up to ±7V between devices. The device supports data rates up to 2.5Mb/s and has a typical quiescent current of 300µA when active, dropping to 1µA in shutdown mode. It includes thermal shutdown protection to prevent excessive power dissipation and maintains high impedance in three-state mode or when powered off. The LTC1480CS8 is available in 8-lead DIP and SO packages, making it suitable for various applications, including battery-powered devices and low-power communication systems. It is fully specified over commercial and extended industrial temperature ranges, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The LTC1480CS8 is an ultralow power RS485/RS422 transceiver designed to operate from a single 3.3V supply. It features a wide common mode range of -7V to 12V, allowing for a ground difference of up to ±7V between devices. The device supports data rates up to 2.5Mb/s and has a typical quiescent current of 300µA when active, dropping to 1µA in shutdown mode. It includes thermal shutdown protection to prevent excessive power dissipation and maintains high impedance in three-state mode or when powered off. The LTC1480CS8 is available in 8-lead DIP and SO packages, making it suitable for various applications, including battery-powered devices and low-power communication systems. It is fully specified over commercial and extended industrial temperature ranges, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CS8 - 090034-LTC1480CS8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CS8
090034-LTC1480CS8
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CS8 090034-LTC1480CS8
Manufacturer: Linear Technology Win Source Part Number: 090034-LTC1480CS8 Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 40mV Data Rate: 150KBd Family Name: LTC1480 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MAX485ESA+T; MAX485ESA-T; MAX485ESA; MAX485ESA+; Introduction Date: January 31, 1996 ECCN: EAR99 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 090034-LTC1480CS8
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 40mV
Data Rate: 150KBd
Family Name: LTC1480
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): MAX485ESA+T; MAX485ESA-T; MAX485ESA; MAX485ESA+;
Introduction Date: January 31, 1996
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 090034-LTC1480CS8
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CS8
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2870IUFD#PBF - 783034-LTC2870IUFD#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3 to 5.5 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1796CS8#TRPBF - 1058782-LT1796CS8#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.75 to 5.25 volts
View Details