Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930ES5 089466-LT1930ES5

Description
Manufacturer: Linear Technology Win Source Part Number: 089466-LT1930ES5 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback, SEPIC Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A (Switch) Family Name: LT1930ES5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.45V Maximum Output Voltage: 36V (Switch) Minimum Input Voltage: 2.45V Alternative Parts (Cross-Reference): LT1930ES5#TR; LT1930ES5#TRM; LT1930ES5#TRMPBF; LT1930ES5#PBF; Introduction Date: August 30, 2001 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 089466-LT1930ES5 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback, SEPIC Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A (Switch) Family Name: LT1930ES5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.45V Maximum Output Voltage: 36V (Switch) Minimum Input Voltage: 2.45V Alternative Parts (Cross-Reference): LT1930ES5#TR; LT1930ES5#TRM; LT1930ES5#TRMPBF; LT1930ES5#PBF; Introduction Date: August 30, 2001 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930ES5 - 089466-LT1930ES5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930ES5
089466-LT1930ES5
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930ES5 089466-LT1930ES5
Manufacturer: Linear Technology Win Source Part Number: 089466-LT1930ES5 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback, SEPIC Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A (Switch) Family Name: LT1930ES5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.45V Maximum Output Voltage: 36V (Switch) Minimum Input Voltage: 2.45V Alternative Parts (Cross-Reference): LT1930ES5#TR; LT1930ES5#TRM; LT1930ES5#TRMPBF; LT1930ES5#PBF; Introduction Date: August 30, 2001 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 089466-LT1930ES5
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A (Switch)
Family Name: LT1930ES5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TSOT-23-5
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.45V
Maximum Output Voltage: 36V (Switch)
Minimum Input Voltage: 2.45V
Alternative Parts (Cross-Reference): LT1930ES5#TR; LT1930ES5#TRM; LT1930ES5#TRMPBF; LT1930ES5#PBF;
Introduction Date: August 30, 2001
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 089466-LT1930ES5
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930ES5
Configuration / Function Boost; Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3493IDCB#TRMPBF - 072375-LT3493IDCB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-5#TRMPBF - 020563-LTC3221EDC-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147LCS8 - 072434-LTC1147LCS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1372HVIS8#PBF - 1058197-LT1372HVIS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details