Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC485CS8#TR 088883-LTC485CS8#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 088883-LTC485CS8#TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 088883-LTC485CS8#TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC485CS8#TR - 088883-LTC485CS8#TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC485CS8#TR
088883-LTC485CS8#TR
Interface - Interface - Drivers, Receivers, Transceivers - LTC485CS8#TR 088883-LTC485CS8#TR
Manufacturer: Linear Technology Win Source Part Number: 088883-LTC485CS8#TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 088883-LTC485CS8#TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 088883-LTC485CS8#TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC485CS8#TR
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data