Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3014EDD 088774-LT3014EDD

Description
Manufacturer: Linear Technology Win Source Part Number: 088774-LT3014EDD Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.35V @ 20mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 20mA Output Voltage: 1.22 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.57V @ 20mA Operating Supply Current: 20μA to 1mA PSRR: 70dB (120Hz) Maximum Output Voltage: 60V Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 088774-LT3014EDD Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.35V @ 20mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 20mA Output Voltage: 1.22 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.57V @ 20mA Operating Supply Current: 20μA to 1mA PSRR: 70dB (120Hz) Maximum Output Voltage: 60V Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3014EDD - 088774-LT3014EDD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3014EDD
088774-LT3014EDD
PMIC - PMIC - Voltage Regulators - Linear - LT3014EDD 088774-LT3014EDD
Manufacturer: Linear Technology Win Source Part Number: 088774-LT3014EDD Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.35V @ 20mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 20mA Output Voltage: 1.22 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.57V @ 20mA Operating Supply Current: 20μA to 1mA PSRR: 70dB (120Hz) Maximum Output Voltage: 60V Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 088774-LT3014EDD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.35V @ 20mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 20mA
Output Voltage: 1.22 V to 60 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (3x3)
Maximum Input Voltage: 80V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.57V @ 20mA
Operating Supply Current: 20μA to 1mA
PSRR: 70dB (120Hz)
Maximum Output Voltage: 60V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 088774-LT3014EDD
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3014EDD
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3060IDC-3.3#TRPBF - 020387-LT3060IDC-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ/TR - 072341-LT1963EQ/TR - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129IST-3.3#PBF - 1057894-LT1129IST-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3011EDD#TRPBF - 1059086-LT3011EDD#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details