Win Source Electronics Linear - Linear - Comparators - LTC1843CS8#PBF 088640-LTC1843CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 088640-LTC1843CS8#PB F Packaging: Tube/Rail Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Quiescent (Max): 5.7μA Voltage - Input Offset (Max): 10mV @ 5V CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 12μs Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 088640-LTC1843CS8#PB F Packaging: Tube/Rail Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Quiescent (Max): 5.7μA Voltage - Input Offset (Max): 10mV @ 5V CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 12μs Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LTC1843CS8#PBF - 088640-LTC1843CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LTC1843CS8#PBF
088640-LTC1843CS8#PBF
Linear - Linear - Comparators - LTC1843CS8#PBF 088640-LTC1843CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 088640-LTC1843CS8#PB F Packaging: Tube/Rail Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Quiescent (Max): 5.7μA Voltage - Input Offset (Max): 10mV @ 5V CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 12μs Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 088640-LTC1843CS8#PBF
Packaging: Tube/Rail
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 5.7μA
Voltage - Input Offset (Max): 10mV @ 5V
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 12μs
Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog Comparators
Product Number 088640-LTC1843CS8#PBF
Product Name Linear - Linear - Comparators - LTC1843CS8#PBF
Supply Voltage (VS) 2.5 to 11 volts
VOS 10 millivolts
CMRR 80 dB
Unlock Full Specs
to access all available technical data