Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4603EV-1#PBF 072663-LTM4603EV-1

Description
Manufacturer: Linear Technology Win Source Part Number: 072663-LTM4603EV-1 Packaging: Tray Type: Non-Isolated PoL Module Applications: ITE (Commercial) Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 6A Efficiency: 93% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 118-LGA (15x15) Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Maximum Input Voltage: 20V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 0.6 to 5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072663-LTM4603EV-1 Packaging: Tray Type: Non-Isolated PoL Module Applications: ITE (Commercial) Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 6A Efficiency: 93% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 118-LGA (15x15) Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Maximum Input Voltage: 20V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 0.6 to 5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM4603EV-1#PBF - 072663-LTM4603EV-1 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4603EV-1#PBF
072663-LTM4603EV-1
Power Supplies Board Mount DCDC Converters - LTM4603EV-1#PBF 072663-LTM4603EV-1
Manufacturer: Linear Technology Win Source Part Number: 072663-LTM4603EV-1 Packaging: Tray Type: Non-Isolated PoL Module Applications: ITE (Commercial) Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 6A Efficiency: 93% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 118-LGA (15x15) Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Maximum Input Voltage: 20V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 0.6 to 5 V

Manufacturer: Linear Technology
Win Source Part Number: 072663-LTM4603EV-1
Packaging: Tray
Type: Non-Isolated PoL Module
Applications: ITE (Commercial)
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 6A
Efficiency: 93%
Categories: Power Supplies - Board Mount
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 118-LGA (15x15)
Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Maximum Input Voltage: 20V
Minimum Input Voltage: 4.5V
Nominal Output Voltage 1: 0.6 to 5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 072663-LTM4603EV-1
Product Name Power Supplies Board Mount DCDC Converters - LTM4603EV-1#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 15 amps
View Details