Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EG#PBF 072595-LTC3780EG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072595-LTC3780EG#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 200kHz to 400kHz Control Features: Current Limit, Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LTC3780 Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 24-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4 V to 30 V Alternative Parts (Cross-Reference): APW34063JC-TUL; BD9300FV; APW34063JC-TU; LM3487MM; Introduction Date: March 15, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072595-LTC3780EG#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 200kHz to 400kHz Control Features: Current Limit, Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LTC3780 Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 24-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4 V to 30 V Alternative Parts (Cross-Reference): APW34063JC-TUL; BD9300FV; APW34063JC-TU; LM3487MM; Introduction Date: March 15, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EG#PBF - 072595-LTC3780EG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EG#PBF
072595-LTC3780EG#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EG#PBF 072595-LTC3780EG#PBF
Manufacturer: Linear Technology Win Source Part Number: 072595-LTC3780EG#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 200kHz to 400kHz Control Features: Current Limit, Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LTC3780 Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 24-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4 V to 30 V Alternative Parts (Cross-Reference): APW34063JC-TUL; BD9300FV; APW34063JC-TU; LM3487MM; Introduction Date: March 15, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072595-LTC3780EG#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck-Boost
Frequency - Switching: 200kHz to 400kHz
Control Features: Current Limit, Enable, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: LTC3780
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 24-SSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 4 V to 30 V
Alternative Parts (Cross-Reference): APW34063JC-TUL; BD9300FV; APW34063JC-TU; LM3487MM;
Introduction Date: March 15, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 072595-LTC3780EG#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EG#PBF
Configuration / Function Buck; Boost; Buck-Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-5 - 072198-LT1110CS8-5 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3800EFE#PBF - 020422-LT3800EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3582EUD-5#PBF - 020411-LT3582EUD-5#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Buck-Boost
Output Voltage Type Fixed; Fixed
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3708EUH#PBF - 020599-LTC3708EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details