Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2355CMSE-14#PBF 072532-LTC2355CMSE-14#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072532-LTC2355CMSE-1 4#PBF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP-EP Analog Supply Voltage: 3.1 V to 3.6 V Digital Supply Voltage: 3.1 V to 3.6 V Sampling Rate: 3.5M
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072532-LTC2355CMSE-1 4#PBF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP-EP Analog Supply Voltage: 3.1 V to 3.6 V Digital Supply Voltage: 3.1 V to 3.6 V Sampling Rate: 3.5M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2355CMSE-14#PBF - 072532-LTC2355CMSE-14#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2355CMSE-14#PBF
072532-LTC2355CMSE-14#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2355CMSE-14#PBF 072532-LTC2355CMSE-14#PBF
Manufacturer: Linear Technology Win Source Part Number: 072532-LTC2355CMSE-1 4#PBF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP-EP Analog Supply Voltage: 3.1 V to 3.6 V Digital Supply Voltage: 3.1 V to 3.6 V Sampling Rate: 3.5M

Manufacturer: Linear Technology
Win Source Part Number: 072532-LTC2355CMSE-14#PBF
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 14
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP-EP
Analog Supply Voltage: 3.1 V to 3.6 V
Digital Supply Voltage: 3.1 V to 3.6 V
Sampling Rate: 3.5M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 072532-LTC2355CMSE-14#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2355CMSE-14#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type 32-QFN (5x5)
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; LVDS - Parallel
Package Type 40-QFN (6x6)
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1604IG#PBF - 126178-LTC1604IG#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 36-SSOP
Packing Method Tube; Tube/Rail
View Details