Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1535ISW#TRPBF 072482-LTC1535ISW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072482-LTC1535ISW#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 250KBd Family Name: LTC1535 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): LTC1535ISW#TRM; LTC1535ISW#TR; LTC1535ISW; Introduction Date: December 16, 2009 ECCN: EAR99 Country of Origin: Thailand, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072482-LTC1535ISW#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 250KBd Family Name: LTC1535 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): LTC1535ISW#TRM; LTC1535ISW#TR; LTC1535ISW; Introduction Date: December 16, 2009 ECCN: EAR99 Country of Origin: Thailand, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1535ISW#TRPBF - 072482-LTC1535ISW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1535ISW#TRPBF
072482-LTC1535ISW#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1535ISW#TRPBF 072482-LTC1535ISW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 072482-LTC1535ISW#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 250KBd Family Name: LTC1535 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): LTC1535ISW#TRM; LTC1535ISW#TR; LTC1535ISW; Introduction Date: December 16, 2009 ECCN: EAR99 Country of Origin: Thailand, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072482-LTC1535ISW#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 30mV
Data Rate: 250KBd
Family Name: LTC1535
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): LTC1535ISW#TRM; LTC1535ISW#TR; LTC1535ISW;
Introduction Date: December 16, 2009
ECCN: EAR99
Country of Origin: Thailand, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 072482-LTC1535ISW#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1535ISW#TRPBF
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2804CDHC#TRPBF - 719184-LTC2804CDHC#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 1.8 to 5.5 volts
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - AFCT-5760ANLZ - 1142880-AFCT-5760ANLZ - Win Source Electronics
Specs
Package Type Plugin
Supply Voltage 3.1 to 3.5 volts
View Details