Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1585ACM-1.5TRPBF 072301-LT1585ACM-1.5TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072301-LT1585ACM-1.5 TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 5A Number of Regulators: 1 Output Type: Fixed Output Current: 5A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.4V @ 5A Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072301-LT1585ACM-1.5 TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 5A Number of Regulators: 1 Output Type: Fixed Output Current: 5A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.4V @ 5A Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1585ACM-1.5TRPBF - 072301-LT1585ACM-1.5TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1585ACM-1.5TRPBF
072301-LT1585ACM-1.5TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1585ACM-1.5TRPBF 072301-LT1585ACM-1.5TRPBF
Manufacturer: Linear Technology Win Source Part Number: 072301-LT1585ACM-1.5 TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 5A Number of Regulators: 1 Output Type: Fixed Output Current: 5A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.4V @ 5A Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Linear Technology
Win Source Part Number: 072301-LT1585ACM-1.5TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1.4V @ 5A
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 072301-LT1585ACM-1.5TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1585ACM-1.5TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-3
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-2.5 - 087610-LT1963AEST-2.5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-5#TRMPBF - 041240-LT1761ES5-5#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117CM-3.3#TRPBF - 098409-LT1117CM-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129IQ#TRPBF - 020227-LT1129IQ#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details