Win Source Electronics PMIC - PMIC - PFC (Power Factor Correction) - LT1249CS8 072248-LT1249CS8

Description
Manufacturer: Linear Technology Win Source Part Number: 072248-LT1249CS8 Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 100kHz Mode: Average Current Current - Startup: 250μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 8-SOIC Supply Voltage - Operating: 15.5 V to 27 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072248-LT1249CS8 Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 100kHz Mode: Average Current Current - Startup: 250μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 8-SOIC Supply Voltage - Operating: 15.5 V to 27 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - PFC (Power Factor Correction) - LT1249CS8 - 072248-LT1249CS8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - LT1249CS8
072248-LT1249CS8
PMIC - PMIC - PFC (Power Factor Correction) - LT1249CS8 072248-LT1249CS8
Manufacturer: Linear Technology Win Source Part Number: 072248-LT1249CS8 Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 100kHz Mode: Average Current Current - Startup: 250μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 8-SOIC Supply Voltage - Operating: 15.5 V to 27 V

Manufacturer: Linear Technology
Win Source Part Number: 072248-LT1249CS8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 100kHz
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 15.5 V to 27 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Factor Correction (PFC) Products
Product Number 072248-LT1249CS8
Product Name PMIC - PMIC - PFC (Power Factor Correction) - LT1249CS8
Unlock Full Specs
to access all available technical data

Similar Products