Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3719EG#PBF 020602-LTC3719EG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020602-LTC3719EG#PBF Packaging: Tube/Rail Applications: Controller, AMD Opteron Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 0.8 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020602-LTC3719EG#PBF Packaging: Tube/Rail Applications: Controller, AMD Opteron Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 0.8 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3719EG#PBF - 020602-LTC3719EG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3719EG#PBF
020602-LTC3719EG#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3719EG#PBF 020602-LTC3719EG#PBF
Manufacturer: Linear Technology Win Source Part Number: 020602-LTC3719EG#PBF Packaging: Tube/Rail Applications: Controller, AMD Opteron Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 0.8 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 020602-LTC3719EG#PBF
Packaging: Tube/Rail
Applications: Controller, AMD Opteron
Mounting: SMD (SMT)
Voltage - Input: 4 V to 36 V
Number of Outputs: 1
Output Voltage: 0.8 V to 1.55 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 020602-LTC3719EG#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3719EG#PBF
Package Type SSOP; Other; 36-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3008MPTS8#TRPBF - 002755-LT3008MPTS8#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3701EGN#PBF - 072579-LTC3701EGN#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-3.3 - 086766-LT1764AEQ-3.3 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971IMSE#PBF - 020426-LT3971IMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details