Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3717EGN#PBF 020601-LTC3717EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020601-LTC3717EGN#PB F Packaging: Tube/Rail Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 2 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020601-LTC3717EGN#PB F Packaging: Tube/Rail Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 2 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3717EGN#PBF - 020601-LTC3717EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3717EGN#PBF
020601-LTC3717EGN#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3717EGN#PBF 020601-LTC3717EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 020601-LTC3717EGN#PB F Packaging: Tube/Rail Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 2 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 020601-LTC3717EGN#PBF
Packaging: Tube/Rail
Applications: Controller, DDR, QDR
Mounting: SMD (SMT)
Voltage - Input: 4 V to 36 V
Number of Outputs: 1
Output Voltage: 2 V to 18 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 020601-LTC3717EGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3717EGN#PBF
Package Type SSOP; Other; 16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1585CT-3.3#PBF - 020278-LT1585CT-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1372IS8#PBF - 020259-LT1372IS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1182CS - 072234-LT1182CS - Win Source Electronics
Specs
Package Type SOIC; Other; 16-SOIC
Special Features Multiple Outputs
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570EFE#PBF - 072378-LT3570EFE#PBF - Win Source Electronics
Specs
Regulator Category Linear; Switching
Package Type SSOP; Other; 20-TSSOP-EP
Special Features Multiple Outputs
View Details