Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1334CSW#PBF 020458-LTC1334CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020458-LTC1334CSW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020458-LTC1334CSW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1334CSW#PBF - 020458-LTC1334CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1334CSW#PBF
020458-LTC1334CSW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1334CSW#PBF 020458-LTC1334CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 020458-LTC1334CSW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Linear Technology
Win Source Part Number: 020458-LTC1334CSW#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232, RS485
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 020458-LTC1334CSW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1334CSW#PBF
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2802IDE#PBF - 719183-LTC2802IDE#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.8 to 5.5 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1348IG#TRPBF - 099491-LTC1348IG#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3 to 5.5 volts
View Details