Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT4430IS6#TRMPBF 020433-LT4430IS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020433-LT4430IS6#TRM PBF Packaging: Reel - TR Applications: Optocoupler Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 3 V to 20 V Operating Supply Current: 1.9mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020433-LT4430IS6#TRM PBF Packaging: Reel - TR Applications: Optocoupler Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 3 V to 20 V Operating Supply Current: 1.9mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT4430IS6#TRMPBF - 020433-LT4430IS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT4430IS6#TRMPBF
020433-LT4430IS6#TRMPBF
PMIC - PMIC - Power Management - Specialized - LT4430IS6#TRMPBF 020433-LT4430IS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 020433-LT4430IS6#TRM PBF Packaging: Reel - TR Applications: Optocoupler Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 3 V to 20 V Operating Supply Current: 1.9mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020433-LT4430IS6#TRMPBF
Packaging: Reel - TR
Applications: Optocoupler Driver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 3 V to 20 V
Operating Supply Current: 1.9mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 020433-LT4430IS6#TRMPBF
Product Name PMIC - PMIC - Power Management - Specialized - LT4430IS6#TRMPBF
Mounting Option Surface Mount; TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Transistor, Photovoltaic Output - IS2701-1 - 875346-IS2701-1 - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
Optoisolators - Logic Output - ICPL0601SMT&R - 804739-ICPL0601SMT&R - Win Source Electronics
Specs
Input DC; DC
Output Open Collector
Mounting Option Surface Mount
View Details