Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8#TRPBF 020319-LT1763CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020319-LT1763CS8#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 500mA Family Name: LT1763 Output Voltage: 1.22 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.45V @ 500mA PSRR: 65dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): MIC5234YME; SPX3819M5; MIC5236BMTR; Introduction Date: November 15, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020319-LT1763CS8#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 500mA Family Name: LT1763 Output Voltage: 1.22 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.45V @ 500mA PSRR: 65dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): MIC5234YME; SPX3819M5; MIC5236BMTR; Introduction Date: November 15, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8#TRPBF - 020319-LT1763CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8#TRPBF
020319-LT1763CS8#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8#TRPBF 020319-LT1763CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 020319-LT1763CS8#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 500mA Family Name: LT1763 Output Voltage: 1.22 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.45V @ 500mA PSRR: 65dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): MIC5234YME; SPX3819M5; MIC5236BMTR; Introduction Date: November 15, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Portable Devices

Manufacturer: Linear Technology
Win Source Part Number: 020319-LT1763CS8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Family Name: LT1763
Output Voltage: 1.22 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.45V @ 500mA
PSRR: 65dB (120Hz)
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): MIC5234YME; SPX3819M5; MIC5236BMTR;
Introduction Date: November 15, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 020319-LT1763CS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1529CT-5#PBF - 1058441-LT1529CT-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963ET-2.5 - 072343-LT1963ET-2.5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ-1.8#PBF - 020367-LT1963EQ-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-SD#TRMPBF - 097689-LTC1844ES5-SD#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details