Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-SD#TRPBF 020315-LT1761ES5-SD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020315-LT1761ES5-SD# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Family Name: LT1761 Output Voltage: 1.22 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.45V @ 100mA PSRR: 65dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): SPX5205M5; MIC5235BM; MIC5235BM TR; SPX5205M5/TR; Introduction Date: December 27, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020315-LT1761ES5-SD# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Family Name: LT1761 Output Voltage: 1.22 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.45V @ 100mA PSRR: 65dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): SPX5205M5; MIC5235BM; MIC5235BM TR; SPX5205M5/TR; Introduction Date: December 27, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-SD#TRPBF - 020315-LT1761ES5-SD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-SD#TRPBF
020315-LT1761ES5-SD#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-SD#TRPBF 020315-LT1761ES5-SD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 020315-LT1761ES5-SD# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Family Name: LT1761 Output Voltage: 1.22 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.45V @ 100mA PSRR: 65dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): SPX5205M5; MIC5235BM; MIC5235BM TR; SPX5205M5/TR; Introduction Date: December 27, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 020315-LT1761ES5-SD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 100mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 100mA
Family Name: LT1761
Output Voltage: 1.22 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.45V @ 100mA
PSRR: 65dB (120Hz)
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): SPX5205M5; MIC5235BM; MIC5235BM TR; SPX5205M5/TR;
Introduction Date: December 27, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 020315-LT1761ES5-SD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-SD#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-1.5#TRPBF - 106136-LT1761ES5-1.5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129CST-3.3#PBF - 020225-LT1129CST-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E#PBF - 002757-LT3010EMS8E#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1118CS8-2.5#TRPBF - 1057834-LT1118CS8-2.5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details