Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1227CS8#PBF 020244-LT1227CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020244-LT1227CS8#PBF Packaging: Tube/Rail Applications: Current Feedback Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 140MHz Slew Rate: 1100 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V Operating Supply Current: 10mA Channel Output Current: 60mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020244-LT1227CS8#PBF Packaging: Tube/Rail Applications: Current Feedback Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 140MHz Slew Rate: 1100 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V Operating Supply Current: 10mA Channel Output Current: 60mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1227CS8#PBF - 020244-LT1227CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1227CS8#PBF
020244-LT1227CS8#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1227CS8#PBF 020244-LT1227CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 020244-LT1227CS8#PBF Packaging: Tube/Rail Applications: Current Feedback Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 140MHz Slew Rate: 1100 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V Operating Supply Current: 10mA Channel Output Current: 60mA

Manufacturer: Linear Technology
Win Source Part Number: 020244-LT1227CS8#PBF
Packaging: Tube/Rail
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 140MHz
Slew Rate: 1100 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V
Operating Supply Current: 10mA
Channel Output Current: 60mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 020244-LT1227CS8#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1227CS8#PBF
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Video Amps and Modules - LT1193CS8#TRPBF - 1058006-LT1193CS8#TRPBF - Win Source Electronics
Specs
Package Type SOIC; 8-SOIC
Operating Range Differential
View Details
Linear - Linear - Amplifiers - Video Amps and Modules - LT1252CN8 - 072249-LT1252CN8 - Win Source Electronics
Specs
Package Type DIP; PDIP; 8-PDIP
Operating Range Current Feedback
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1260CS#PBF - 020249-LT1260CS#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 16-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CS8#PBF - 020256-LT1361CS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details