Win Source Electronics PMIC - PMIC - Gate Drivers - LT1158CSW#PBF 020231-LT1158CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020231-LT1158CSW#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 56V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 5 V to 30 V Rise and Fall Time: 130ns, 120ns
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020231-LT1158CSW#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 56V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 5 V to 30 V Rise and Fall Time: 130ns, 120ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LT1158CSW#PBF - 020231-LT1158CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LT1158CSW#PBF
020231-LT1158CSW#PBF
PMIC - PMIC - Gate Drivers - LT1158CSW#PBF 020231-LT1158CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 020231-LT1158CSW#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 56V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 5 V to 30 V Rise and Fall Time: 130ns, 120ns

Manufacturer: Linear Technology
Win Source Part Number: 020231-LT1158CSW#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 500mA
High Side Voltage - Max (Bootstrap): 56V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 5 V to 30 V
Rise and Fall Time: 130ns, 120ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 020231-LT1158CSW#PBF
Product Name PMIC - PMIC - Gate Drivers - LT1158CSW#PBF
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - UTD454L-TN3-R - 1278655-UTD454L-TN3-R - Win Source Electronics
Specs
MOSFET Operating Mode Enhancement
Package Type SOT3
View Details
Electronic Wholesale - UT3400G-AE3-R - 1278442-UT3400G-AE3-R - Win Source Electronics
Specs
MOSFET Operating Mode Enhancement
Package Type SOT3
View Details
PMIC - PMIC - Gate Drivers - LT1158CN - 072218-LT1158CN - Win Source Electronics
Specs
Polarity N-Channel
TJ 0.0 to 125 C (32 to 257 F)
Package Type SOT3; 16-PDIP
View Details
Electronic Wholesale - SSM4232GM - 1259530-SSM4232GM - Win Source Electronics
Specs
MOSFET Operating Mode Enhancement
Package Type SOT3
View Details