Win Source Electronics RF Demodulators - LT5515EUF#PBF 002771-LT5515EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 002771-LT5515EUF#PBF Packaging: Tube/Rail Gain: -0.7dB Noise Figure: 16.8dB P1dB: 9dBm LO Frequency: 1.5GHz to 2.5GHz RF Frequency: 1.5GHz to 2.5GHz Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 4 V to 5.25 V Operating Supply Current: 160mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 002771-LT5515EUF#PBF Packaging: Tube/Rail Gain: -0.7dB Noise Figure: 16.8dB P1dB: 9dBm LO Frequency: 1.5GHz to 2.5GHz RF Frequency: 1.5GHz to 2.5GHz Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 4 V to 5.25 V Operating Supply Current: 160mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - LT5515EUF#PBF - 002771-LT5515EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - LT5515EUF#PBF
002771-LT5515EUF#PBF
RF Demodulators - LT5515EUF#PBF 002771-LT5515EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 002771-LT5515EUF#PBF Packaging: Tube/Rail Gain: -0.7dB Noise Figure: 16.8dB P1dB: 9dBm LO Frequency: 1.5GHz to 2.5GHz RF Frequency: 1.5GHz to 2.5GHz Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 4 V to 5.25 V Operating Supply Current: 160mA

Manufacturer: Linear Technology
Win Source Part Number: 002771-LT5515EUF#PBF
Packaging: Tube/Rail
Gain: -0.7dB
Noise Figure: 16.8dB
P1dB: 9dBm
LO Frequency: 1.5GHz to 2.5GHz
RF Frequency: 1.5GHz to 2.5GHz
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Purpose: Demodulator
Supply Voltage - Operating: 4 V to 5.25 V
Operating Supply Current: 160mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 002771-LT5515EUF#PBF
Product Name RF Demodulators - LT5515EUF#PBF
Unlock Full Specs
to access all available technical data

Similar Products