Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3009ESC8#TRPBF 002756-LT3009ESC8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 002756-LT3009ESC8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.28V @ 20mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 20mA Output Voltage: 0.6 V to 19.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-8 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.45V @ 20mA Operating Supply Current: 6μA to 1mA PSRR: 72dB (120Hz) Maximum Output Voltage: 19.55V Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 002756-LT3009ESC8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.28V @ 20mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 20mA Output Voltage: 0.6 V to 19.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-8 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.45V @ 20mA Operating Supply Current: 6μA to 1mA PSRR: 72dB (120Hz) Maximum Output Voltage: 19.55V Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3009ESC8#TRPBF - 002756-LT3009ESC8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3009ESC8#TRPBF
002756-LT3009ESC8#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3009ESC8#TRPBF 002756-LT3009ESC8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 002756-LT3009ESC8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.28V @ 20mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 20mA Output Voltage: 0.6 V to 19.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-8 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.45V @ 20mA Operating Supply Current: 6μA to 1mA PSRR: 72dB (120Hz) Maximum Output Voltage: 19.55V Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Linear Technology
Win Source Part Number: 002756-LT3009ESC8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.28V @ 20mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 20mA
Output Voltage: 0.6 V to 19.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-8
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 0.6V
Dropout Voltage-Max: 0.45V @ 20mA
Operating Supply Current: 6μA to 1mA
PSRR: 72dB (120Hz)
Maximum Output Voltage: 19.55V
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 002756-LT3009ESC8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3009ESC8#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SC-70; Other; SC-70-8
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3060EDC-2.5#TRMPBF - 002762-LT3060EDC-2.5#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3022IMSE#PBF - 072360-LT3022IMSE#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-SD#TRPBF - 020315-LT1761ES5-SD#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1118CS8-5#PBF - 1057835-LT1118CS8-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details