Wharfedale Pro VS-12X

Description
The VSX range replaces the VS Series and offers a comprehensive line up of two way, three way, stage monitors and subwoofers with high efficiency and high power handling in a durable package. Featuring the combination of the Elliptical waveguide horn and dual HF section, the VS-X offers a sound quality unparalleled in this product class. With added benefits of steel handles and a protective steel grille, the VS-X is built with durability and reliability as a priority. Where significant extension of low frequency output of your system is required, the addition of a VS-X Series SUB will provide well balanced, high output enhancement and power to the overall system. At Wharfedale Pro we strive to make our speaker systems as efficient as possible to give you a better return on your investment in amplification. The high efficiency of the VSX range speaker systems gives greater sound pressure levels from any power amplifier, yielding superior headroom, sound quality and the added bonus of long term reliability. VS-12X Two-way speaker system, 12" woofer Elliptical horn with twin "EED" high freq driver 50-20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal Enclosure Continuous 125W / Music 250W / Peak 500W power handling H/D/W: 554 x 335 x 428 mm, 12.5kg
Description
The VSX range replaces the VS Series and offers a comprehensive line up of two way, three way, stage monitors and subwoofers with high efficiency and high power handling in a durable package. Featuring the combination of the Elliptical waveguide horn and dual HF section, the VS-X offers a sound quality unparalleled in this product class. With added benefits of steel handles and a protective steel grille, the VS-X is built with durability and reliability as a priority. Where significant extension of low frequency output of your system is required, the addition of a VS-X Series SUB will provide well balanced, high output enhancement and power to the overall system. At Wharfedale Pro we strive to make our speaker systems as efficient as possible to give you a better return on your investment in amplification. The high efficiency of the VSX range speaker systems gives greater sound pressure levels from any power amplifier, yielding superior headroom, sound quality and the added bonus of long term reliability. VS-12X Two-way speaker system, 12" woofer Elliptical horn with twin "EED" high freq driver 50-20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal Enclosure Continuous 125W / Music 250W / Peak 500W power handling H/D/W: 554 x 335 x 428 mm, 12.5kg

Suppliers

Company
Product
Description
Supplier Links
 - VS-12X - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The VSX range replaces the VS Series and offers a comprehensive line up of two way, three way, stage monitors and subwoofers with high efficiency and high power handling in a durable package. Featuring the combination of the Elliptical waveguide horn and dual HF section, the VS-X offers a sound quality unparalleled in this product class. With added benefits of steel handles and a protective steel grille, the VS-X is built with durability and reliability as a priority. Where significant extension of low frequency output of your system is required, the addition of a VS-X Series SUB will provide well balanced, high output enhancement and power to the overall system. At Wharfedale Pro we strive to make our speaker systems as efficient as possible to give you a better return on your investment in amplification. The high efficiency of the VSX range speaker systems gives greater sound pressure levels from any power amplifier, yielding superior headroom, sound quality and the added bonus of long term reliability. VS-12X Two-way speaker system, 12" woofer Elliptical horn with twin "EED" high freq driver 50-20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal Enclosure Continuous 125W / Music 250W / Peak 500W power handling H/D/W: 554 x 335 x 428 mm, 12.5kg

The VSX range replaces the VS Series and offers a comprehensive line up of two way, three way, stage monitors and subwoofers with high efficiency and high power handling in a durable package.

Featuring the combination of the Elliptical waveguide horn and dual HF section, the VS-X offers a sound quality unparalleled in this product class. With added benefits of steel handles and a protective steel grille, the VS-X is built with durability and reliability as a priority. Where significant extension of low frequency output of your system is required, the addition of a VS-X Series SUB will provide well balanced, high output enhancement and power to the overall system.

At Wharfedale Pro we strive to make our speaker systems as efficient as possible to give you a better return on your investment in amplification. The high efficiency of the VSX range speaker systems gives greater sound pressure levels from any power amplifier, yielding superior headroom, sound quality and the added bonus of long term reliability.

VS-12X

  • Two-way speaker system, 12" woofer
  • Elliptical horn with twin "EED" high freq driver
  • 50-20kHz frequency response (+/-3dB)
  • 8 ohms system impedance
  • Trapezoidal Enclosure
  • Continuous 125W / Music 250W / Peak 500W power handling

H/D/W: 554 x 335 x 428 mm, 12.5kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number VS-12X
SPL 123 dB
Nominal Power 250 watts
Maximum Power 500 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speaker Drivers - 7560155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.24 inch (32 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details