Wharfedale Pro VS-12MX

Description
The VSX range replaces the VS Series and offers a comprehensive line up of two way, three way, stage monitors and subwoofers with high efficiency and high power handling in a durable package. Featuring the combination of the Elliptical waveguide horn and dual HF section, the VS-X offers a sound quality unparalleled in this product class. With added benefits of steel handles and a protective steel grille, the VS-X is built with durability and reliability as a priority. Where significant extension of low frequency output of your system is required, the addition of a VS-X Series SUB will provide well balanced, high output enhancement and power to the overall system. At Wharfedale Pro we strive to make our speaker systems as efficient as possible to give you a better return on your investment in amplification. The high efficiency of the VSX range speaker systems gives greater sound pressure levels from any power amplifier, yielding superior headroom, sound quality and the added bonus of long term reliability. VS-12MX Two-way monitor speaker system, 12" woofer Elliptical horn with twin "EED" high freq driver 60-20kHz frequency response (+/-3dB) 8 ohms system impedance Continuous 125W / Music 250W / Peak 500W power handling H/D/W: 405 x 556 x 428 mm, 11.5kg
Description
The VSX range replaces the VS Series and offers a comprehensive line up of two way, three way, stage monitors and subwoofers with high efficiency and high power handling in a durable package. Featuring the combination of the Elliptical waveguide horn and dual HF section, the VS-X offers a sound quality unparalleled in this product class. With added benefits of steel handles and a protective steel grille, the VS-X is built with durability and reliability as a priority. Where significant extension of low frequency output of your system is required, the addition of a VS-X Series SUB will provide well balanced, high output enhancement and power to the overall system. At Wharfedale Pro we strive to make our speaker systems as efficient as possible to give you a better return on your investment in amplification. The high efficiency of the VSX range speaker systems gives greater sound pressure levels from any power amplifier, yielding superior headroom, sound quality and the added bonus of long term reliability. VS-12MX Two-way monitor speaker system, 12" woofer Elliptical horn with twin "EED" high freq driver 60-20kHz frequency response (+/-3dB) 8 ohms system impedance Continuous 125W / Music 250W / Peak 500W power handling H/D/W: 405 x 556 x 428 mm, 11.5kg

Suppliers

Company
Product
Description
Supplier Links
 - VS-12MX - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The VSX range replaces the VS Series and offers a comprehensive line up of two way, three way, stage monitors and subwoofers with high efficiency and high power handling in a durable package. Featuring the combination of the Elliptical waveguide horn and dual HF section, the VS-X offers a sound quality unparalleled in this product class. With added benefits of steel handles and a protective steel grille, the VS-X is built with durability and reliability as a priority. Where significant extension of low frequency output of your system is required, the addition of a VS-X Series SUB will provide well balanced, high output enhancement and power to the overall system. At Wharfedale Pro we strive to make our speaker systems as efficient as possible to give you a better return on your investment in amplification. The high efficiency of the VSX range speaker systems gives greater sound pressure levels from any power amplifier, yielding superior headroom, sound quality and the added bonus of long term reliability. VS-12MX Two-way monitor speaker system, 12" woofer Elliptical horn with twin "EED" high freq driver 60-20kHz frequency response (+/-3dB) 8 ohms system impedance Continuous 125W / Music 250W / Peak 500W power handling H/D/W: 405 x 556 x 428 mm, 11.5kg

The VSX range replaces the VS Series and offers a comprehensive line up of two way, three way, stage monitors and subwoofers with high efficiency and high power handling in a durable package.

Featuring the combination of the Elliptical waveguide horn and dual HF section, the VS-X offers a sound quality unparalleled in this product class. With added benefits of steel handles and a protective steel grille, the VS-X is built with durability and reliability as a priority. Where significant extension of low frequency output of your system is required, the addition of a VS-X Series SUB will provide well balanced, high output enhancement and power to the overall system.

At Wharfedale Pro we strive to make our speaker systems as efficient as possible to give you a better return on your investment in amplification. The high efficiency of the VSX range speaker systems gives greater sound pressure levels from any power amplifier, yielding superior headroom, sound quality and the added bonus of long term reliability.

VS-12MX

  • Two-way monitor speaker system, 12" woofer
  • Elliptical horn with twin "EED" high freq driver
  • 60-20kHz frequency response (+/-3dB)
  • 8 ohms system impedance
  • Continuous 125W / Music 250W / Peak 500W power handling

H/D/W: 405 x 556 x 428 mm, 11.5kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number VS-12MX
SPL 123 dB
Nominal Power 250 watts
Maximum Power 500 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 458-1471-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 550 Hz
Weight 1.36 g (0.05 oz)
View Details
 - LX-12M, LX-12ME - Wharfedale Pro
Wharfedale Pro
Specs
SPL 128 dB
Nominal Power 700 watts
Maximum Power 1400 watts
View Details