Wharfedale Pro VS-10X

Description
The VSX range replaces the VS Series and offers a comprehensive line up of two way, three way, stage monitors and subwoofers with high efficiency and high power handling in a durable package. Featuring the combination of the Elliptical waveguide horn and dual HF section, the VS-X offers a sound quality unparalleled in this product class. With added benefits of steel handles and a protective steel grille, the VS-X is built with durability and reliability as a priority. Where significant extension of low frequency output of your system is required, the addition of a VS-X Series SUB will provide well balanced, high output enhancement and power to the overall system. At Wharfedale Pro we strive to make our speaker systems as efficient as possible to give you a better return on your investment in amplification. The high efficiency of the VSX range speaker systems gives greater sound pressure levels from any power amplifier, yielding superior headroom, sound quality and the added bonus of long term reliability. VS-10X Two-way speaker system, 10" woofer Elliptical horn with twin "EED" high freq. driver 8 ohms system impedance 60-20kHz frequency response (+/-3dB) Trapezoidal Enclosure Continuous 70W / Music 140W / Peak 280W power handling H/D/W: 487 x 282 x 311 mm, 7.25kg
Description
The VSX range replaces the VS Series and offers a comprehensive line up of two way, three way, stage monitors and subwoofers with high efficiency and high power handling in a durable package. Featuring the combination of the Elliptical waveguide horn and dual HF section, the VS-X offers a sound quality unparalleled in this product class. With added benefits of steel handles and a protective steel grille, the VS-X is built with durability and reliability as a priority. Where significant extension of low frequency output of your system is required, the addition of a VS-X Series SUB will provide well balanced, high output enhancement and power to the overall system. At Wharfedale Pro we strive to make our speaker systems as efficient as possible to give you a better return on your investment in amplification. The high efficiency of the VSX range speaker systems gives greater sound pressure levels from any power amplifier, yielding superior headroom, sound quality and the added bonus of long term reliability. VS-10X Two-way speaker system, 10" woofer Elliptical horn with twin "EED" high freq. driver 8 ohms system impedance 60-20kHz frequency response (+/-3dB) Trapezoidal Enclosure Continuous 70W / Music 140W / Peak 280W power handling H/D/W: 487 x 282 x 311 mm, 7.25kg

Suppliers

Company
Product
Description
Supplier Links
 - VS-10X - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The VSX range replaces the VS Series and offers a comprehensive line up of two way, three way, stage monitors and subwoofers with high efficiency and high power handling in a durable package. Featuring the combination of the Elliptical waveguide horn and dual HF section, the VS-X offers a sound quality unparalleled in this product class. With added benefits of steel handles and a protective steel grille, the VS-X is built with durability and reliability as a priority. Where significant extension of low frequency output of your system is required, the addition of a VS-X Series SUB will provide well balanced, high output enhancement and power to the overall system. At Wharfedale Pro we strive to make our speaker systems as efficient as possible to give you a better return on your investment in amplification. The high efficiency of the VSX range speaker systems gives greater sound pressure levels from any power amplifier, yielding superior headroom, sound quality and the added bonus of long term reliability. VS-10X Two-way speaker system, 10" woofer Elliptical horn with twin "EED" high freq. driver 8 ohms system impedance 60-20kHz frequency response (+/-3dB) Trapezoidal Enclosure Continuous 70W / Music 140W / Peak 280W power handling H/D/W: 487 x 282 x 311 mm, 7.25kg

The VSX range replaces the VS Series and offers a comprehensive line up of two way, three way, stage monitors and subwoofers with high efficiency and high power handling in a durable package.

Featuring the combination of the Elliptical waveguide horn and dual HF section, the VS-X offers a sound quality unparalleled in this product class. With added benefits of steel handles and a protective steel grille, the VS-X is built with durability and reliability as a priority. Where significant extension of low frequency output of your system is required, the addition of a VS-X Series SUB will provide well balanced, high output enhancement and power to the overall system.

At Wharfedale Pro we strive to make our speaker systems as efficient as possible to give you a better return on your investment in amplification. The high efficiency of the VSX range speaker systems gives greater sound pressure levels from any power amplifier, yielding superior headroom, sound quality and the added bonus of long term reliability.

VS-10X

  • Two-way speaker system, 10" woofer
  • Elliptical horn with twin "EED" high freq. driver
  • 8 ohms system impedance
  • 60-20kHz frequency response (+/-3dB)
  • Trapezoidal Enclosure
  • Continuous 70W / Music 140W / Peak 280W power handling

H/D/W: 487 x 282 x 311 mm, 7.25kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number VS-10X
SPL 119 dB
Nominal Power 140 watts
Maximum Power 280 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
10th Anniversary Edition - W7 13.5-inch Subwoofer Driver (1500 W, Dual 1.5 Ω voice coils) - 13W7AE-D1.5 - JL Audio, Inc.
Specs
Nominal Power 1500 watts
Impedance 1.5 ohms
Size 13.50 inch (343 mm)
View Details
 - EVP-215 Neo - Wharfedale Pro
Wharfedale Pro
Specs
SPL 133 dB
Maximum Power 2400 watts
Sensitivity 99 dB
View Details