Wharfedale Pro TWIN 18X SUB

Description
The Twin-X series offers a choice of four different subwoofers: the Twin -15X Sub, Twin-18 Sub, Twin 15-X Sub Active and the Twin 18X Sub Active. All of the subwoofers in the range are compact, high efficiency, high performance, enclosures with a choice of 15 "or 18" bass units. The 15X Sub and 18X Sub are also available as an active subwoofer. The Twin-15X Sub Active and the Twin 18X Sub Active are high efficiency powered subwoofers that features a 450 Watt and 600 Watt (RMS) class A-B module respectively. The folded bass horn subwoofer design provides nearly four times the acoustic output capacility of ported designs giving exceptional headroom and dynamic range capability. The Twin Active Subs reflect the synergistic advantage of integrating electronic and acoustic elements into one package. The enclosure offer the ultimate in "plug and play" convenience while maximizing sonic performance. Advanced sensing circuitry offers sonically transparent limiting and thermal driver protection for maximum reliability. Active Subwoofer Extra Features: Strong construction with extensive bracing to reduce unwanted coloration One balanced combination jack socket (XLR+1/4" phone socket) for input, one balanced and one 1/4" balanced line out Four increment, 90 degreee phase select control Selectable crossover point at 80-100-150-200Hz TWIN 15X-SUB ACTIVE Powered version of TWIN 18SBX, 18" heavy duty woofers 35-200Hz frequency response (+/-3dB) 4 ohms system impedance Four increment, 90 degree phase select control Selectable crossover point at 80-100-150-200Hz Rectangular enclosure 600w built in power amplifier with phase and crossover point selector H/D/W: 720 x 692 x 538 mm, 70.8kg
Description
The Twin-X series offers a choice of four different subwoofers: the Twin -15X Sub, Twin-18 Sub, Twin 15-X Sub Active and the Twin 18X Sub Active. All of the subwoofers in the range are compact, high efficiency, high performance, enclosures with a choice of 15 "or 18" bass units. The 15X Sub and 18X Sub are also available as an active subwoofer. The Twin-15X Sub Active and the Twin 18X Sub Active are high efficiency powered subwoofers that features a 450 Watt and 600 Watt (RMS) class A-B module respectively. The folded bass horn subwoofer design provides nearly four times the acoustic output capacility of ported designs giving exceptional headroom and dynamic range capability. The Twin Active Subs reflect the synergistic advantage of integrating electronic and acoustic elements into one package. The enclosure offer the ultimate in "plug and play" convenience while maximizing sonic performance. Advanced sensing circuitry offers sonically transparent limiting and thermal driver protection for maximum reliability. Active Subwoofer Extra Features: Strong construction with extensive bracing to reduce unwanted coloration One balanced combination jack socket (XLR+1/4" phone socket) for input, one balanced and one 1/4" balanced line out Four increment, 90 degreee phase select control Selectable crossover point at 80-100-150-200Hz TWIN 15X-SUB ACTIVE Powered version of TWIN 18SBX, 18" heavy duty woofers 35-200Hz frequency response (+/-3dB) 4 ohms system impedance Four increment, 90 degree phase select control Selectable crossover point at 80-100-150-200Hz Rectangular enclosure 600w built in power amplifier with phase and crossover point selector H/D/W: 720 x 692 x 538 mm, 70.8kg

Suppliers

Company
Product
Description
Supplier Links
 - TWIN 18X SUB - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Twin-X series offers a choice of four different subwoofers: the Twin -15X Sub, Twin-18 Sub, Twin 15-X Sub Active and the Twin 18X Sub Active. All of the subwoofers in the range are compact, high efficiency, high performance, enclosures with a choice of 15 "or 18" bass units. The 15X Sub and 18X Sub are also available as an active subwoofer. The Twin-15X Sub Active and the Twin 18X Sub Active are high efficiency powered subwoofers that features a 450 Watt and 600 Watt (RMS) class A-B module respectively. The folded bass horn subwoofer design provides nearly four times the acoustic output capacility of ported designs giving exceptional headroom and dynamic range capability. The Twin Active Subs reflect the synergistic advantage of integrating electronic and acoustic elements into one package. The enclosure offer the ultimate in "plug and play" convenience while maximizing sonic performance. Advanced sensing circuitry offers sonically transparent limiting and thermal driver protection for maximum reliability. Active Subwoofer Extra Features: Strong construction with extensive bracing to reduce unwanted coloration One balanced combination jack socket (XLR+1/4" phone socket) for input, one balanced and one 1/4" balanced line out Four increment, 90 degreee phase select control Selectable crossover point at 80-100-150-200Hz TWIN 15X-SUB ACTIVE Powered version of TWIN 18SBX, 18" heavy duty woofers 35-200Hz frequency response (+/-3dB) 4 ohms system impedance Four increment, 90 degree phase select control Selectable crossover point at 80-100-150-200Hz Rectangular enclosure 600w built in power amplifier with phase and crossover point selector H/D/W: 720 x 692 x 538 mm, 70.8kg

The Twin-X series offers a choice of four different subwoofers: the Twin -15X Sub, Twin-18 Sub, Twin 15-X Sub Active and the Twin 18X Sub Active.

All of the subwoofers in the range are compact, high efficiency, high performance, enclosures with a choice of 15 "or 18" bass units. The 15X Sub and 18X Sub are also available as an active subwoofer.

The Twin-15X Sub Active and the Twin 18X Sub Active are high efficiency powered subwoofers that features a 450 Watt and 600 Watt (RMS) class A-B module respectively.

The folded bass horn subwoofer design provides nearly four times the acoustic output capacility of ported designs giving exceptional headroom and dynamic range capability.

The Twin Active Subs reflect the synergistic advantage of integrating electronic and acoustic elements into one package. The enclosure offer the ultimate in "plug and play" convenience while maximizing sonic performance.

Advanced sensing circuitry offers sonically transparent limiting and thermal driver protection for maximum reliability.

Active Subwoofer Extra Features:

  • Strong construction with extensive bracing to reduce unwanted coloration
  • One balanced combination jack socket (XLR+1/4" phone socket) for input, one balanced and one 1/4" balanced line out
  • Four increment, 90 degreee phase select control
  • Selectable crossover point at 80-100-150-200Hz

TWIN 15X-SUB ACTIVE

  • Powered version of TWIN 18SBX, 18" heavy duty woofers
  • 35-200Hz frequency response (+/-3dB)
  • 4 ohms system impedance
  • Four increment, 90 degree phase select control
  • Selectable crossover point at 80-100-150-200Hz
  • Rectangular enclosure
  • 600w built in power amplifier with phase and crossover point selector

H/D/W: 720 x 692 x 538 mm, 70.8kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number TWIN 18X SUB
SPL 136 dB
Nominal Power 1200 watts
Maximum Power 2400 watts
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - PSR-28N08A-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 89 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers
 - LX-15M, LX-15ME - Wharfedale Pro
Wharfedale Pro
Specs
SPL 129 dB
Nominal Power 700 watts
Maximum Power 1400 watts
View Details