Wharfedale Pro TITAN 8 PASSIVE

Description
The brand new stunning Titan™ 8 is the latest passive, two-way loudspeaker introduced by Wharfedale Pro. The Titan™ 8 combines the newest technologies, materials and design topology, including a titanium compression driver and heavy-duty cast-frame woofer, to ensure absolute accuracy, high output and the smooth, wide dispersion of the critical mid and high frequency ranges. Titan™ 8 enclosure is created using state of the art, gas assist injection moulding technology, enabling us to mould thicker, hollow core enclosure walls, which are stronger, sonically superior and much lighter in weight than standard injection moulded enclosures. Also, internal laminar flow ribs further increase the rigidity of the enclosure. This intelligent enclosure design, along with a custom Wharfedale Pro transducer is essential in the reproduction of punchy low end down to 55Hz. Because of its functional cabinet design, the Titan™ 8 is versatile and easily mounted in a variety of configurations. A top stacking feature is provided for multi-loudspeaker applications and the Titan™ 8 also can be used on its side as a stage monitor. The speaker stand receptacle features a locking screw to ensure stability and rubber-padded carry handles make the job of transporting the enclosure easier than ever. Cord wrap and cable anchor features are also molded into the enclosure. Eight M6 threaded rigging points are provided for a variety of safe flying configurations with four of these inserts available, bottom-mounted, in an OmniMount® 60.0 bracket footprint Powerful, compact, lightweight and affordable, the Titan™ 8 is the ideal choice for installation and outdoor applications. It delivers the high level, even dispersion and sonic integrity usually associated with much more expensive speakers. Titan™ 8 Passive - Features Proprietary 90° x 60° Elliptical Wave Guide™ horn design Custom 8" Low Frequency driver and ferrofluid cooled high frequency compression driver provide exceptional clarity, high power handling capability and maximum efficiency Moisture-proof driver for wherever you play Trapezoid shape for arrays as well as stage monitor applications * The bottom of the Titan™ 8 provides a convenient built in pole mount socket for easy mounting on a standard 35mm diameter speaker stand pole. * The speaker stand receptacle features a locking screw to ensure stability. * The rubber-padded carry handles make the job of transporting the enclosure easier than ever. * Eight M6 threaded rigging points are provided for a variety of safe flying configurations with four of these inserts available, bottom-mounted, in an OmniMount? 60.0 bracket footprint.
Description
The brand new stunning Titan™ 8 is the latest passive, two-way loudspeaker introduced by Wharfedale Pro. The Titan™ 8 combines the newest technologies, materials and design topology, including a titanium compression driver and heavy-duty cast-frame woofer, to ensure absolute accuracy, high output and the smooth, wide dispersion of the critical mid and high frequency ranges. Titan™ 8 enclosure is created using state of the art, gas assist injection moulding technology, enabling us to mould thicker, hollow core enclosure walls, which are stronger, sonically superior and much lighter in weight than standard injection moulded enclosures. Also, internal laminar flow ribs further increase the rigidity of the enclosure. This intelligent enclosure design, along with a custom Wharfedale Pro transducer is essential in the reproduction of punchy low end down to 55Hz. Because of its functional cabinet design, the Titan™ 8 is versatile and easily mounted in a variety of configurations. A top stacking feature is provided for multi-loudspeaker applications and the Titan™ 8 also can be used on its side as a stage monitor. The speaker stand receptacle features a locking screw to ensure stability and rubber-padded carry handles make the job of transporting the enclosure easier than ever. Cord wrap and cable anchor features are also molded into the enclosure. Eight M6 threaded rigging points are provided for a variety of safe flying configurations with four of these inserts available, bottom-mounted, in an OmniMount® 60.0 bracket footprint Powerful, compact, lightweight and affordable, the Titan™ 8 is the ideal choice for installation and outdoor applications. It delivers the high level, even dispersion and sonic integrity usually associated with much more expensive speakers. Titan™ 8 Passive - Features Proprietary 90° x 60° Elliptical Wave Guide™ horn design Custom 8" Low Frequency driver and ferrofluid cooled high frequency compression driver provide exceptional clarity, high power handling capability and maximum efficiency Moisture-proof driver for wherever you play Trapezoid shape for arrays as well as stage monitor applications * The bottom of the Titan™ 8 provides a convenient built in pole mount socket for easy mounting on a standard 35mm diameter speaker stand pole. * The speaker stand receptacle features a locking screw to ensure stability. * The rubber-padded carry handles make the job of transporting the enclosure easier than ever. * Eight M6 threaded rigging points are provided for a variety of safe flying configurations with four of these inserts available, bottom-mounted, in an OmniMount? 60.0 bracket footprint.

Suppliers

Company
Product
Description
Supplier Links
 - TITAN 8 PASSIVE - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The brand new stunning Titan™ 8 is the latest passive, two-way loudspeaker introduced by Wharfedale Pro. The Titan™ 8 combines the newest technologies, materials and design topology, including a titanium compression driver and heavy-duty cast-frame woofer, to ensure absolute accuracy, high output and the smooth, wide dispersion of the critical mid and high frequency ranges. Titan™ 8 enclosure is created using state of the art, gas assist injection moulding technology, enabling us to mould thicker, hollow core enclosure walls, which are stronger, sonically superior and much lighter in weight than standard injection moulded enclosures. Also, internal laminar flow ribs further increase the rigidity of the enclosure. This intelligent enclosure design, along with a custom Wharfedale Pro transducer is essential in the reproduction of punchy low end down to 55Hz. Because of its functional cabinet design, the Titan™ 8 is versatile and easily mounted in a variety of configurations. A top stacking feature is provided for multi-loudspeaker applications and the Titan™ 8 also can be used on its side as a stage monitor. The speaker stand receptacle features a locking screw to ensure stability and rubber-padded carry handles make the job of transporting the enclosure easier than ever. Cord wrap and cable anchor features are also molded into the enclosure. Eight M6 threaded rigging points are provided for a variety of safe flying configurations with four of these inserts available, bottom-mounted, in an OmniMount® 60.0 bracket footprint Powerful, compact, lightweight and affordable, the Titan™ 8 is the ideal choice for installation and outdoor applications. It delivers the high level, even dispersion and sonic integrity usually associated with much more expensive speakers. Titan™ 8 Passive - Features Proprietary 90° x 60° Elliptical Wave Guide™ horn design Custom 8" Low Frequency driver and ferrofluid cooled high frequency compression driver provide exceptional clarity, high power handling capability and maximum efficiency Moisture-proof driver for wherever you play Trapezoid shape for arrays as well as stage monitor applications * The bottom of the Titan™ 8 provides a convenient built in pole mount socket for easy mounting on a standard 35mm diameter speaker stand pole. * The speaker stand receptacle features a locking screw to ensure stability. * The rubber-padded carry handles make the job of transporting the enclosure easier than ever. * Eight M6 threaded rigging points are provided for a variety of safe flying configurations with four of these inserts available, bottom-mounted, in an OmniMount? 60.0 bracket footprint.

The brand new stunning Titan™ 8 is the latest passive, two-way loudspeaker introduced by Wharfedale Pro. The Titan™ 8 combines the newest technologies, materials and design topology, including a titanium compression driver and heavy-duty cast-frame woofer, to ensure absolute accuracy, high output and the smooth, wide dispersion of the critical mid and high frequency ranges.

Titan™ 8 enclosure is created using state of the art, gas assist injection moulding technology, enabling us to mould thicker, hollow core enclosure walls, which are stronger, sonically superior and much lighter in weight than standard injection moulded enclosures. Also, internal laminar flow ribs further increase the rigidity of the enclosure. This intelligent enclosure design, along with a custom Wharfedale Pro transducer is essential in the reproduction of punchy low end down to 55Hz.

Because of its functional cabinet design, the Titan™ 8 is versatile and easily mounted in a variety of configurations. A top stacking feature is provided for multi-loudspeaker applications and the Titan™ 8 also can be used on its side as a stage monitor. The speaker stand receptacle features a locking screw to ensure stability and rubber-padded carry handles make the job of transporting the enclosure easier than ever. Cord wrap and cable anchor features are also molded into the enclosure. Eight M6 threaded rigging points are provided for a variety of safe flying configurations with four of these inserts available, bottom-mounted, in an OmniMount® 60.0 bracket footprint

Powerful, compact, lightweight and affordable, the Titan™ 8 is the ideal choice for installation and outdoor applications. It delivers the high level, even dispersion and sonic integrity usually associated with much more expensive speakers.

Titan™ 8 Passive - Features

Proprietary 90° x 60° Elliptical Wave Guide™ horn design
Custom 8" Low Frequency driver and ferrofluid cooled high frequency compression driver provide exceptional clarity, high power handling capability and maximum efficiency
Moisture-proof driver for wherever you play
Trapezoid shape for arrays as well as stage monitor applications
* The bottom of the Titan™ 8 provides a convenient built in pole mount socket for easy mounting on a standard 35mm diameter speaker stand pole.
* The speaker stand receptacle features a locking screw to ensure stability.
* The rubber-padded carry handles make the job of transporting the enclosure easier than ever.
* Eight M6 threaded rigging points are provided for a variety of safe flying configurations with four of these inserts available, bottom-mounted, in an OmniMount? 60.0 bracket footprint.
Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number TITAN 8 PASSIVE
SPL 124 dB
Nominal Power 300 watts
Maximum Power 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
 - PROGRAMME 60T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 118 dB
Frequency Response 35 to 20000 Hz
View Details
Speaker - JC10GL-8A - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 97 dB
View Details