Wharfedale Pro SVP-X12

Description
The SVP-X12 loudspeaker is a 12" 2-way full range high quality speaker system designed to provide the best sound in a powerful, feature laden, easy to use package. It has been designed to provide transparent and accurate sound reproduction or reinforcement. The 25.4mm (1") exit 1.2" cloth diaphragm HF compression driver projects crystal clear high frequencies. A proprietary 90° x 60° Elliptical Wave Guide (EWG) delivers the high frequencies in a well defined, even coverage pattern.
Description
The SVP-X12 loudspeaker is a 12" 2-way full range high quality speaker system designed to provide the best sound in a powerful, feature laden, easy to use package. It has been designed to provide transparent and accurate sound reproduction or reinforcement. The 25.4mm (1") exit 1.2" cloth diaphragm HF compression driver projects crystal clear high frequencies. A proprietary 90° x 60° Elliptical Wave Guide (EWG) delivers the high frequencies in a well defined, even coverage pattern.

Suppliers

Company
Product
Description
Supplier Links
 - SVP-X12 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The SVP-X12 loudspeaker is a 12" 2-way full range high quality speaker system designed to provide the best sound in a powerful, feature laden, easy to use package. It has been designed to provide transparent and accurate sound reproduction or reinforcement. The 25.4mm (1") exit 1.2" cloth diaphragm HF compression driver projects crystal clear high frequencies. A proprietary 90° x 60° Elliptical Wave Guide (EWG) delivers the high frequencies in a well defined, even coverage pattern.

The SVP-X12 loudspeaker is a 12" 2-way full range high quality speaker system designed to provide the best sound in a powerful, feature laden, easy to use package. It has been designed to provide transparent and accurate sound reproduction or reinforcement. The 25.4mm (1") exit 1.2" cloth diaphragm HF compression driver projects crystal clear high frequencies. A proprietary 90° x 60° Elliptical Wave Guide (EWG) delivers the high frequencies in a well defined, even coverage pattern.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SVP-X12
SPL 124 dB
Nominal Power 300 watts
Maximum Power 600 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Miniature Speakers - 102762 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 3 watts
Impedance 4 ohms
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details