Wharfedale Pro SVP-15B

Description
For extended bass response in a multi way (2 or more) equalized system designed for high quality reproduction of voice, music and musical instruments, for mobile or fixed installations. These cabinets are all covered in tough impact resist carpet. They are designed for portability and are fitted with heavy duty handles and a 'kick -proof' steel protective grille. A very special feature of these products is that they have built-in crossovers with high-pass outputs. This means that you may use one channel of your power amplifier to power both a subwoofer and a full-range speaker, while maintaining a reason-able load on your amplifier. SVP-15B Subwoofer speaker system, 15" high output bass driver 45-250Hz frequency response (+/-3dB) 8 ohms system impedance Pole mount adaptor Rectangular enclosure Continuous 250W / Music 500W / Peak 1000W power handling H/D/W: 587 x 429 x 548 mm, 31.52kg
Description
For extended bass response in a multi way (2 or more) equalized system designed for high quality reproduction of voice, music and musical instruments, for mobile or fixed installations. These cabinets are all covered in tough impact resist carpet. They are designed for portability and are fitted with heavy duty handles and a 'kick -proof' steel protective grille. A very special feature of these products is that they have built-in crossovers with high-pass outputs. This means that you may use one channel of your power amplifier to power both a subwoofer and a full-range speaker, while maintaining a reason-able load on your amplifier. SVP-15B Subwoofer speaker system, 15" high output bass driver 45-250Hz frequency response (+/-3dB) 8 ohms system impedance Pole mount adaptor Rectangular enclosure Continuous 250W / Music 500W / Peak 1000W power handling H/D/W: 587 x 429 x 548 mm, 31.52kg

Suppliers

Company
Product
Description
Supplier Links
 - SVP-15B - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
For extended bass response in a multi way (2 or more) equalized system designed for high quality reproduction of voice, music and musical instruments, for mobile or fixed installations. These cabinets are all covered in tough impact resist carpet. They are designed for portability and are fitted with heavy duty handles and a 'kick -proof' steel protective grille. A very special feature of these products is that they have built-in crossovers with high-pass outputs. This means that you may use one channel of your power amplifier to power both a subwoofer and a full-range speaker, while maintaining a reason-able load on your amplifier. SVP-15B Subwoofer speaker system, 15" high output bass driver 45-250Hz frequency response (+/-3dB) 8 ohms system impedance Pole mount adaptor Rectangular enclosure Continuous 250W / Music 500W / Peak 1000W power handling H/D/W: 587 x 429 x 548 mm, 31.52kg

For extended bass response in a multi way (2 or more) equalized system designed for high quality reproduction of voice, music and musical instruments, for mobile or fixed installations. These cabinets are all covered in tough impact resist carpet. They are designed for portability and are fitted with heavy duty handles and a 'kick -proof' steel protective grille.

A very special feature of these products is that they have built-in crossovers with high-pass outputs. This means that you may use one channel of your power amplifier to power both a subwoofer and a full-range speaker, while maintaining a reason-able load on your amplifier.

SVP-15B

  • Subwoofer speaker system, 15" high output bass driver
  • 45-250Hz frequency response (+/-3dB)
  • 8 ohms system impedance
  • Pole mount adaptor
  • Rectangular enclosure
  • Continuous 250W / Music 500W / Peak 1000W power handling

H/D/W: 587 x 429 x 548 mm, 31.52kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SVP-15B
SPL 126 dB
Nominal Power 500 watts
Maximum Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.74 inch (95 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
 - EVP-X15PB - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 600 watts
Frequency Response 45 to 200 Hz
Size 15.00 inch (381 mm)
View Details