Wharfedale Pro SVP-12M

Description
At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker. SVP-12M Two-way monitor system, 12" woofer Elliptical wave guide with 1" (25mm) compression driver 50-20kHz frequency response (+/-3dB) 8 ohms system impedance Stage monitor enclosure Continuous 150W / Music 300W / Peak 600W power handling H/D/W: 415 x 554 x 428 mm, 14.9kg
Description
At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker. SVP-12M Two-way monitor system, 12" woofer Elliptical wave guide with 1" (25mm) compression driver 50-20kHz frequency response (+/-3dB) 8 ohms system impedance Stage monitor enclosure Continuous 150W / Music 300W / Peak 600W power handling H/D/W: 415 x 554 x 428 mm, 14.9kg

Suppliers

Company
Product
Description
Supplier Links
 - SVP-12M - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker. SVP-12M Two-way monitor system, 12" woofer Elliptical wave guide with 1" (25mm) compression driver 50-20kHz frequency response (+/-3dB) 8 ohms system impedance Stage monitor enclosure Continuous 150W / Music 300W / Peak 600W power handling H/D/W: 415 x 554 x 428 mm, 14.9kg

At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker.

SVP-12M

  • Two-way monitor system, 12" woofer
  • Elliptical wave guide with 1" (25mm) compression driver
  • 50-20kHz frequency response (+/-3dB)
  • 8 ohms system impedance
  • Stage monitor enclosure
  • Continuous 150W / Music 300W / Peak 600W power handling

H/D/W: 415 x 554 x 428 mm, 14.9kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SVP-12M
SPL 124 dB
Nominal Power 300 watts
Maximum Power 600 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710872 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 458-1469-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details
 - SI-15B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 129 dB
Nominal Power 600 watts
Maximum Power 1200 watts
View Details