Wharfedale Pro SI-15X

Description
The SI-X™ Series includes a range of full range systems from the SI-10X to the SI-15X plus three complimentary high power subwoofers for extended low frequency performance and increased SPL. The SI-15X is 15" 2-way system. Available in black and white, It features multiple M8 rigging points for a variety of flown applications. Brackets are included as standard.
Description
The SI-X™ Series includes a range of full range systems from the SI-10X to the SI-15X plus three complimentary high power subwoofers for extended low frequency performance and increased SPL. The SI-15X is 15" 2-way system. Available in black and white, It features multiple M8 rigging points for a variety of flown applications. Brackets are included as standard.

Suppliers

Company
Product
Description
Supplier Links
 - SI-15X - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The SI-X™ Series includes a range of full range systems from the SI-10X to the SI-15X plus three complimentary high power subwoofers for extended low frequency performance and increased SPL. The SI-15X is 15" 2-way system. Available in black and white, It features multiple M8 rigging points for a variety of flown applications. Brackets are included as standard.

The SI-X™ Series includes a range of full range systems from the SI-10X to the SI-15X plus three complimentary high power subwoofers for extended low frequency performance and increased SPL.

The SI-15X is 15" 2-way system. Available in black and white, It features multiple M8 rigging points for a variety of flown applications. Brackets are included as standard.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SI-15X
SPL 129 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Miniature Speakers - 1976443 - RS Components, Ltd.
Specs
Impedance 16 ohms
Size 1.97 inch (50 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details