Wharfedale Pro SH1294M

Description
The SH1294M is a portable, high power, 2-way loudspeaker system, designed for demanding live sound stage monitor applications. Rubber feet are located on both back surfaces for flexible positioning. Additional feet and a pole socket on one end facilitate vertical use, for FOH or cross-stage monitor applications. The system is comprised of a 12" low frequency driver and a large-format, high frequency compression driver, coupled to a constant-directivity 90° x 40° horn. Combining 96 dB sensitivity with 1000 Watts (continuous) power handling, the SH1294M delivers sound pressure levels well beyond those typical of systems its size. "Thru" connections allow easy paralleling of additional SH1294M systems. The SH1294M is designed specifically for stage monitor use, and is equipped with four rubber feet on each back surface for non-skid, stable positioning on either surface. An integral handle on one end of the cabinet and rubber feet on the other make it easy to transport, while providing protection and support when it is set down. For added flexibility, one end of the SH1294M's cabinet is fitted with a recessed well, or socket, which allows the system to be easily pole mounted on a speaker stand for FOH or cross-stage monitor applications. The well also accommodates the Wharfedale Pro SP Series pole mount accessory, which can be used to support the SH1294M above an SHO Series subwoofer.
Description
The SH1294M is a portable, high power, 2-way loudspeaker system, designed for demanding live sound stage monitor applications. Rubber feet are located on both back surfaces for flexible positioning. Additional feet and a pole socket on one end facilitate vertical use, for FOH or cross-stage monitor applications. The system is comprised of a 12" low frequency driver and a large-format, high frequency compression driver, coupled to a constant-directivity 90° x 40° horn. Combining 96 dB sensitivity with 1000 Watts (continuous) power handling, the SH1294M delivers sound pressure levels well beyond those typical of systems its size. "Thru" connections allow easy paralleling of additional SH1294M systems. The SH1294M is designed specifically for stage monitor use, and is equipped with four rubber feet on each back surface for non-skid, stable positioning on either surface. An integral handle on one end of the cabinet and rubber feet on the other make it easy to transport, while providing protection and support when it is set down. For added flexibility, one end of the SH1294M's cabinet is fitted with a recessed well, or socket, which allows the system to be easily pole mounted on a speaker stand for FOH or cross-stage monitor applications. The well also accommodates the Wharfedale Pro SP Series pole mount accessory, which can be used to support the SH1294M above an SHO Series subwoofer.

Suppliers

Company
Product
Description
Supplier Links
 - SH1294M - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The SH1294M is a portable, high power, 2-way loudspeaker system, designed for demanding live sound stage monitor applications. Rubber feet are located on both back surfaces for flexible positioning. Additional feet and a pole socket on one end facilitate vertical use, for FOH or cross-stage monitor applications. The system is comprised of a 12" low frequency driver and a large-format, high frequency compression driver, coupled to a constant-directivity 90° x 40° horn. Combining 96 dB sensitivity with 1000 Watts (continuous) power handling, the SH1294M delivers sound pressure levels well beyond those typical of systems its size. "Thru" connections allow easy paralleling of additional SH1294M systems. The SH1294M is designed specifically for stage monitor use, and is equipped with four rubber feet on each back surface for non-skid, stable positioning on either surface. An integral handle on one end of the cabinet and rubber feet on the other make it easy to transport, while providing protection and support when it is set down. For added flexibility, one end of the SH1294M's cabinet is fitted with a recessed well, or socket, which allows the system to be easily pole mounted on a speaker stand for FOH or cross-stage monitor applications. The well also accommodates the Wharfedale Pro SP Series pole mount accessory, which can be used to support the SH1294M above an SHO Series subwoofer.

The SH1294M is a portable, high power, 2-way loudspeaker system, designed for demanding live sound stage monitor applications. Rubber feet are located on both back surfaces for flexible positioning. Additional feet and a pole socket on one end facilitate vertical use, for FOH or cross-stage monitor applications. The system is comprised of a 12" low frequency driver and a large-format, high frequency compression driver, coupled to a constant-directivity 90° x 40° horn. Combining 96 dB sensitivity with 1000 Watts (continuous) power handling, the SH1294M delivers sound pressure levels well beyond those typical of systems its size. "Thru" connections allow easy paralleling of additional SH1294M systems.

The SH1294M is designed specifically for stage monitor use, and is equipped with four rubber feet on each back surface for non-skid, stable positioning on either surface. An integral handle on one end of the cabinet and rubber feet on the other make it easy to transport, while providing protection and support when it is set down.

For added flexibility, one end of the SH1294M's cabinet is fitted with a recessed well, or socket, which allows the system to be easily pole mounted on a speaker stand for FOH or cross-stage monitor applications. The well also accommodates the Wharfedale Pro SP Series pole mount accessory, which can be used to support the SH1294M above an SHO Series subwoofer.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SH1294M
Nominal Power 2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 276748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.10 inch (28 mm)
View Details
 - PROGRAMME 30E/30ET - Wharfedale Pro
Wharfedale Pro
Specs
SPL 109 dB
Nominal Power 100 watts
Maximum Power 200 watts
View Details
Speaker - DC26S-4WPPS - MISCO
Specs
Nominal Power 4 watts
Impedance 4 ohms
Sensitivity 93 dB
View Details