Wharfedale Pro MX-F18B

Description
Wharfedale's MX Series passive subwoofers are ideal for adding massive low end to the MX Series two-way loudspeakers – or any existing sound system in need of extended low frequency response. All MX Series subwoofers feature proprietary 18" Wharfedale Pro Drivers and 13ply birch construction. With convenient carry handles and pole mount sockets, rugged design and durability; MX Series subwoofers can survive the punishment of professional installation as well as life on the road. MX-F18B Folded Horn Subwoofer The MX-F18B is a passive, single 18" folded horn subwoofer in a surprisingly portable and easily moveable enclosure. Where significant extension of low frequency output of a sound system is required, the addition of one or more MX-F18B subwoofers will provide high output low frequency enhancement to the overall sound system. The MX-F18B is designed to work with an external, active crossover unit. For demanding, high output applications; it is recommended that each MX-F18B be powered with a dedicated, high powered amplifier channel. If a variable low pass is available on the active crossover unit being used, it may take some experimentation with different settings of this control to find the best sounding setting for the particular performance environment.
Description
Wharfedale's MX Series passive subwoofers are ideal for adding massive low end to the MX Series two-way loudspeakers – or any existing sound system in need of extended low frequency response. All MX Series subwoofers feature proprietary 18" Wharfedale Pro Drivers and 13ply birch construction. With convenient carry handles and pole mount sockets, rugged design and durability; MX Series subwoofers can survive the punishment of professional installation as well as life on the road. MX-F18B Folded Horn Subwoofer The MX-F18B is a passive, single 18" folded horn subwoofer in a surprisingly portable and easily moveable enclosure. Where significant extension of low frequency output of a sound system is required, the addition of one or more MX-F18B subwoofers will provide high output low frequency enhancement to the overall sound system. The MX-F18B is designed to work with an external, active crossover unit. For demanding, high output applications; it is recommended that each MX-F18B be powered with a dedicated, high powered amplifier channel. If a variable low pass is available on the active crossover unit being used, it may take some experimentation with different settings of this control to find the best sounding setting for the particular performance environment.

Suppliers

Company
Product
Description
Supplier Links
 - MX-F18B - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
Wharfedale's MX Series passive subwoofers are ideal for adding massive low end to the MX Series two-way loudspeakers – or any existing sound system in need of extended low frequency response. All MX Series subwoofers feature proprietary 18" Wharfedale Pro Drivers and 13ply birch construction. With convenient carry handles and pole mount sockets, rugged design and durability; MX Series subwoofers can survive the punishment of professional installation as well as life on the road. MX-F18B Folded Horn Subwoofer The MX-F18B is a passive, single 18" folded horn subwoofer in a surprisingly portable and easily moveable enclosure. Where significant extension of low frequency output of a sound system is required, the addition of one or more MX-F18B subwoofers will provide high output low frequency enhancement to the overall sound system. The MX-F18B is designed to work with an external, active crossover unit. For demanding, high output applications; it is recommended that each MX-F18B be powered with a dedicated, high powered amplifier channel. If a variable low pass is available on the active crossover unit being used, it may take some experimentation with different settings of this control to find the best sounding setting for the particular performance environment.

Wharfedale's MX Series passive subwoofers are ideal for adding massive low end to the MX Series two-way loudspeakers – or any existing sound system in need of extended low frequency response.

All MX Series subwoofers feature proprietary 18" Wharfedale Pro Drivers and 13ply birch construction. With convenient carry handles and pole mount sockets, rugged design and durability; MX Series subwoofers can survive the punishment of professional installation as well as life on the road.

MX-F18B Folded Horn Subwoofer

The MX-F18B is a passive, single 18" folded horn subwoofer in a surprisingly portable and easily moveable enclosure. Where significant extension of low frequency output of a sound system is required, the addition of one or more MX-F18B subwoofers will provide high output low frequency enhancement to the overall sound system.

The MX-F18B is designed to work with an external, active crossover unit. For demanding, high output applications; it is recommended that each MX-F18B be powered with a dedicated, high powered amplifier channel. If a variable low pass is available on the active crossover unit being used, it may take some experimentation with different settings of this control to find the best sounding setting for the particular performance environment.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number MX-F18B
SPL 141 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102778 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 81 dB
Nominal Power 0.2500 watts
Impedance 8 ohms
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
W3v3 6.5-inch Subwoofer Driver (150 W, 8 Ω) - 6W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 8 ohms
Size 6.50 inch (165 mm)
View Details
 - EVP-X12PM - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 500 watts
Frequency Response 50 to 20000 Hz
Size 12.00 inch (305 mm)
View Details