Wharfedale Pro MX-112

Description
MX Series Two Way Loudspeakers: All MX Series two-way loudspeaker enclosures are trapezoidal shaped with M 10 rigging points for easy array setups. Constructed using 18mm birch plywood, the MX Series is meticulously designed for superior acoustics and durability. The integrated carrying handles make for easy transport. Hookup is simple with integrated industry standard Speakon™ connectors. Cast frame and oversize LF voice coils mean sustained high power output capacity and minimal power compression. Conical Waveguide Technology coupled with a 50mm titanium compression driver provide a dispersion pattern of 75° x 75° allowing for even coverage, especially in the crucial vocal ranges.
Description
MX Series Two Way Loudspeakers: All MX Series two-way loudspeaker enclosures are trapezoidal shaped with M 10 rigging points for easy array setups. Constructed using 18mm birch plywood, the MX Series is meticulously designed for superior acoustics and durability. The integrated carrying handles make for easy transport. Hookup is simple with integrated industry standard Speakon™ connectors. Cast frame and oversize LF voice coils mean sustained high power output capacity and minimal power compression. Conical Waveguide Technology coupled with a 50mm titanium compression driver provide a dispersion pattern of 75° x 75° allowing for even coverage, especially in the crucial vocal ranges.

Suppliers

Company
Product
Description
Supplier Links
 - MX-112 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
MX Series Two Way Loudspeakers: All MX Series two-way loudspeaker enclosures are trapezoidal shaped with M 10 rigging points for easy array setups. Constructed using 18mm birch plywood, the MX Series is meticulously designed for superior acoustics and durability. The integrated carrying handles make for easy transport. Hookup is simple with integrated industry standard Speakon™ connectors. Cast frame and oversize LF voice coils mean sustained high power output capacity and minimal power compression. Conical Waveguide Technology coupled with a 50mm titanium compression driver provide a dispersion pattern of 75° x 75° allowing for even coverage, especially in the crucial vocal ranges.

MX Series Two Way Loudspeakers:

All MX Series two-way loudspeaker enclosures are trapezoidal shaped with M 10 rigging points for easy array setups. Constructed using 18mm birch plywood, the MX Series is meticulously designed for superior acoustics and durability.

The integrated carrying handles make for easy transport. Hookup is simple with integrated industry standard Speakon™ connectors. Cast frame and oversize LF voice coils mean sustained high power output capacity and minimal power compression.

Conical Waveguide Technology coupled with a 50mm titanium compression driver provide a dispersion pattern of 75° x 75° allowing for even coverage, especially in the crucial vocal ranges.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number MX-112
SPL 129 dB
Nominal Power 800 watts
Maximum Power 1600 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speakers - 8091127 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 97 dB
View Details
 - CoMAX 12B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 128 dB
Nominal Power 900 watts
Maximum Power 1800 watts
View Details
Speaker - RMC10WF-4A - MISCO
Specs
Nominal Power 75 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details