Wharfedale Pro EVP-X15B

Description
The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X15B 15" compact subwoofer 45 -250Hz frequency response (+/-3dB) 4 ohms system impedance High pass output for mid/high frequency satellite speakers 2 x 1/4" jacks and 2 x Speakon™ type connector Rectangular enclosure Continuous 400W / Music 800W / Peak 1600W power handling H/D/W: 591 x 510 x 460 mm, 33.5kg
Description
The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X15B 15" compact subwoofer 45 -250Hz frequency response (+/-3dB) 4 ohms system impedance High pass output for mid/high frequency satellite speakers 2 x 1/4" jacks and 2 x Speakon™ type connector Rectangular enclosure Continuous 400W / Music 800W / Peak 1600W power handling H/D/W: 591 x 510 x 460 mm, 33.5kg

Suppliers

Company
Product
Description
Supplier Links
 - EVP-X15B - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X15B 15" compact subwoofer 45 -250Hz frequency response (+/-3dB) 4 ohms system impedance High pass output for mid/high frequency satellite speakers 2 x 1/4" jacks and 2 x Speakon™ type connector Rectangular enclosure Continuous 400W / Music 800W / Peak 1600W power handling H/D/W: 591 x 510 x 460 mm, 33.5kg

The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class.

High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application.

EVP-X15B

  • 15" compact subwoofer
  • 45 -250Hz frequency response (+/-3dB)
  • 4 ohms system impedance
  • High pass output for mid/high frequency satellite speakers
  • 2 x 1/4" jacks and 2 x Speakon™ type connector
  • Rectangular enclosure
  • Continuous 400W / Music 800W / Peak 1600W power handling

H/D/W: 591 x 510 x 460 mm, 33.5kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number EVP-X15B
SPL 131 dB
Nominal Power 800 watts
Maximum Power 1600 watts
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526790 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
 - EVP-R12 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 128 dB
Maximum Power 1000 watts
Impedance 8 ohms
View Details