Westrex International Olivetti PR 2 PLUS BANKING PRINTER

Description
Product Description Multi-purpose document printer.Ideal for banks, post offices and municipalities. Complies with check 21 banking regulations Features · Passbooks · Check 21 compliant · MICR readeroptional · Multi-part forms · 24 Pin dot Matrix · OCR Scanner optional · 245mm feed width · Ribbon cartridge: 10 million characters · Interface: RS-232, IEEE 1284, & USB 2.0 · Emulation: Olivetti Standard, IBM PP & x24 · Optional 2nd second serial port · Copies:1+6 Features · PR2 10 PLUS PR2 12 PLUS and 12 MICR PLUS SCANNER OPTION ENTRY LEVEL MODEL PRINTING ON SINGLE-SHEET AND MULTI-COPY FORMS AND PASSBOOKS MANAGEMENT OF DIFFERENT PAPER FORMATS, FROM CHECKS TO LETTER FORMAT PASSBOOK MAGNETIC STRIPE READING AND WRITING PRINTHEAD MAGNETIC CMC7 AND E13B CHECK CODE READING ON THE MICR PLUS VERSION AVAIABLE ON ALL MODELS COLOR SCANNING, B/W SCANNING (256-LEVEL GERYSCALE0 FOR FRONT, BACK OR BOTH SIDES OF THE DOCUMENT RESOLUTION UP TO 600 DPI TOP SCANNING SPEED: 10 INCHES PER SECOND
Description
Product Description Multi-purpose document printer.Ideal for banks, post offices and municipalities. Complies with check 21 banking regulations Features · Passbooks · Check 21 compliant · MICR readeroptional · Multi-part forms · 24 Pin dot Matrix · OCR Scanner optional · 245mm feed width · Ribbon cartridge: 10 million characters · Interface: RS-232, IEEE 1284, & USB 2.0 · Emulation: Olivetti Standard, IBM PP & x24 · Optional 2nd second serial port · Copies:1+6 Features · PR2 10 PLUS PR2 12 PLUS and 12 MICR PLUS SCANNER OPTION ENTRY LEVEL MODEL PRINTING ON SINGLE-SHEET AND MULTI-COPY FORMS AND PASSBOOKS MANAGEMENT OF DIFFERENT PAPER FORMATS, FROM CHECKS TO LETTER FORMAT PASSBOOK MAGNETIC STRIPE READING AND WRITING PRINTHEAD MAGNETIC CMC7 AND E13B CHECK CODE READING ON THE MICR PLUS VERSION AVAIABLE ON ALL MODELS COLOR SCANNING, B/W SCANNING (256-LEVEL GERYSCALE0 FOR FRONT, BACK OR BOTH SIDES OF THE DOCUMENT RESOLUTION UP TO 600 DPI TOP SCANNING SPEED: 10 INCHES PER SECOND

Suppliers

Company
Product
Description
Supplier Links
Product Description Multi-purpose document printer.Ideal for banks, post offices and municipalities. Complies with check 21 banking regulations Features · Passbooks · Check 21 compliant · MICR readeroptional · Multi-part forms · 24 Pin dot Matrix · OCR Scanner optional · 245mm feed width · Ribbon cartridge: 10 million characters · Interface: RS-232, IEEE 1284, & USB 2.0 · Emulation: Olivetti Standard, IBM PP & x24 · Optional 2nd second serial port · Copies:1+6 Features · PR2 10 PLUS PR2 12 PLUS and 12 MICR PLUS SCANNER OPTION ENTRY LEVEL MODEL PRINTING ON SINGLE-SHEET AND MULTI-COPY FORMS AND PASSBOOKS MANAGEMENT OF DIFFERENT PAPER FORMATS, FROM CHECKS TO LETTER FORMAT PASSBOOK MAGNETIC STRIPE READING AND WRITING PRINTHEAD MAGNETIC CMC7 AND E13B CHECK CODE READING ON THE MICR PLUS VERSION AVAIABLE ON ALL MODELS COLOR SCANNING, B/W SCANNING (256-LEVEL GERYSCALE0 FOR FRONT, BACK OR BOTH SIDES OF THE DOCUMENT RESOLUTION UP TO 600 DPI TOP SCANNING SPEED: 10 INCHES PER SECOND

Product Description

Multi-purpose document printer.Ideal for banks, post offices and municipalities. Complies with check 21 banking regulations


Features
· Passbooks · Check 21 compliant · MICR readeroptional · Multi-part forms · 24 Pin dot Matrix · OCR Scanner optional · 245mm feed width · Ribbon cartridge: 10 million characters · Interface: RS-232, IEEE 1284, & USB 2.0 · Emulation: Olivetti Standard, IBM PP & x24 · Optional 2nd second serial port · Copies:1+6
Features

· PR2 10 PLUS PR2 12 PLUS and 12 MICR PLUS SCANNER OPTION ENTRY LEVEL MODEL PRINTING ON SINGLE-SHEET AND MULTI-COPY FORMS AND PASSBOOKS MANAGEMENT OF DIFFERENT PAPER FORMATS, FROM CHECKS TO LETTER FORMAT PASSBOOK MAGNETIC STRIPE READING AND WRITING PRINTHEAD MAGNETIC CMC7 AND E13B CHECK CODE READING ON THE MICR PLUS VERSION AVAIABLE ON ALL MODELS COLOR SCANNING, B/W SCANNING (256-LEVEL GERYSCALE0 FOR FRONT, BACK OR BOTH SIDES OF THE DOCUMENT RESOLUTION UP TO 600 DPI TOP SCANNING SPEED: 10 INCHES PER SECOND

Supplier's Site

Technical Specifications

  Westrex International
Product Category Kiosk and POS Printers
Product Number Olivetti PR 2 PLUS BANKING PRINTER
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Ethernet, TW power cord - 96PR-220-UE-D-T - Advantech
Specs
Technology Direct Thermal
Media Width 71.88 mm (2.83 inch)
Printing Rate 220 mm/sec (520 in/min)
View Details
Specs
Technology Direct Thermal
Mounting Options Stand-alone
Media Width 57.15 mm (2.25 inch)
View Details
Citizen Systems America Corporation
Specs
Technology Thermal Transfer; Line Printer
Mounting Options Panel Mount
Features Cutter
View Details