Westrex International 4200 RECEIPT PRINTER

Description
Product Description A 40 column dot matrix printer for single or 2 ply standard receipt paper.Ideal for environment that requires a receipt only or a receipt and journal. Retail POS, hospitality, revenue collection, WIP, banking. Optional time/date stamp for every transaction. Features 4100 / 4200 Features: · impact dot matrix receipt printer · Cash drawer activation port · Paper rolls available in two widths: 3.25 or 3.5 inches · Selectable bar code printing for codesUPC-A, Interleaved 2 of 5, Code 39 and Code 128 Model 4100 receipt/journal Features · Prints on two-ply paper roll, 3 inch diameter, for both receipt and journal copy · Take-up handler for the journal copy Model 4200 receipt Features ·Prints on single-ply paper · Accommodates a large, 5 inch diameter paper rollresulting in less time changing paper and more time processing transactions Features 4100 / 4200 Options: · Interface cables · Protective controller board coating for harsh nvironments such as kitchen operations · Charcoal gray color · Automatic receipt cutter, cuts there ceiptpaper only full or tab cut available
Description
Product Description A 40 column dot matrix printer for single or 2 ply standard receipt paper.Ideal for environment that requires a receipt only or a receipt and journal. Retail POS, hospitality, revenue collection, WIP, banking. Optional time/date stamp for every transaction. Features 4100 / 4200 Features: · impact dot matrix receipt printer · Cash drawer activation port · Paper rolls available in two widths: 3.25 or 3.5 inches · Selectable bar code printing for codesUPC-A, Interleaved 2 of 5, Code 39 and Code 128 Model 4100 receipt/journal Features · Prints on two-ply paper roll, 3 inch diameter, for both receipt and journal copy · Take-up handler for the journal copy Model 4200 receipt Features ·Prints on single-ply paper · Accommodates a large, 5 inch diameter paper rollresulting in less time changing paper and more time processing transactions Features 4100 / 4200 Options: · Interface cables · Protective controller board coating for harsh nvironments such as kitchen operations · Charcoal gray color · Automatic receipt cutter, cuts there ceiptpaper only full or tab cut available

Suppliers

Company
Product
Description
Supplier Links
Product Description A 40 column dot matrix printer for single or 2 ply standard receipt paper.Ideal for environment that requires a receipt only or a receipt and journal. Retail POS, hospitality, revenue collection, WIP, banking. Optional time/date stamp for every transaction. Features 4100 / 4200 Features: · impact dot matrix receipt printer · Cash drawer activation port · Paper rolls available in two widths: 3.25 or 3.5 inches · Selectable bar code printing for codesUPC-A, Interleaved 2 of 5, Code 39 and Code 128 Model 4100 receipt/journal Features · Prints on two-ply paper roll, 3 inch diameter, for both receipt and journal copy · Take-up handler for the journal copy Model 4200 receipt Features ·Prints on single-ply paper · Accommodates a large, 5 inch diameter paper rollresulting in less time changing paper and more time processing transactions Features 4100 / 4200 Options: · Interface cables · Protective controller board coating for harsh nvironments such as kitchen operations · Charcoal gray color · Automatic receipt cutter, cuts there ceiptpaper only full or tab cut available

Product Description
A 40 column dot matrix printer for single or 2 ply standard receipt paper.Ideal for environment that requires a receipt only or a receipt and journal. Retail POS, hospitality, revenue collection, WIP, banking. Optional time/date stamp for every transaction.
Features
4100 / 4200 Features: · impact dot matrix receipt printer · Cash drawer activation port · Paper rolls available in two widths: 3.25 or 3.5 inches · Selectable bar code printing for codesUPC-A, Interleaved 2 of 5, Code 39 and Code 128
Model 4100 receipt/journal Features · Prints on two-ply paper roll, 3 inch diameter, for both receipt and journal copy · Take-up handler for the journal copy
Model 4200 receipt Features ·Prints on single-ply paper · Accommodates a large, 5 inch diameter paper rollresulting in less time changing paper and more time processing transactions
Features
4100 / 4200 Options: · Interface cables · Protective controller board coating for harsh nvironments such as kitchen operations · Charcoal gray color · Automatic receipt cutter, cuts there ceiptpaper only full or tab cut available

Supplier's Site

Technical Specifications

  Westrex International
Product Category Kiosk and POS Printers
Product Number 4200 RECEIPT PRINTER
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Ethernet, US power cord - 96PR-220-UE-D - Advantech
Specs
Technology Direct Thermal
Media Width 71.88 mm (2.83 inch)
Printing Rate 220 mm/sec (520 in/min)
View Details
Specs
Technology Direct Thermal
Mounting Options Stand-alone
Media Width 57.15 mm (2.25 inch)
View Details
Citizen Systems America Corporation
Specs
Technology Thermal Transfer; Line Printer
Mounting Options Panel Mount
Media Width 112 mm (4.41 inch)
View Details