Westrex International 3700 / 3800 IMPACT OPEN FRAME PRINTER

Description
Product Description Designed for the self service markets, this open frame dot matrix printer can have a take-up handler for those applications that requires journaling. A solid performer! Features · Status Switch - paper low, out, & other · High performance graphics for logos, barcodes and promotional messages · Durable, 40 column impact dot matrix printer ses 3 ¼" wide paper · 120/240 VAC switchselectable - Model 3700 · Paper presenter delivers receipt after being rinted and cut - prevents jams and maintains legible receipts · Large 5" diameter paper roll for longerplay time, 3 ¼" or 4" diameter also available · Serial or parallel interface · Receipt lengths up to 24" · Printer drivers available for Windows NT, 95/98, 2000,XP · Two-ply paper roll for both receipt and journal copy, or single-ply forreceipt only · Take-up handler for the journal copy · Autocutter cuts the receipt paper only Features 3700/ 3800 Options · 44, 52, 60 or 66 column printing · Custom programmable EPROM · Interface cables · Time and date calendar · Paper out switch
Description
Product Description Designed for the self service markets, this open frame dot matrix printer can have a take-up handler for those applications that requires journaling. A solid performer! Features · Status Switch - paper low, out, & other · High performance graphics for logos, barcodes and promotional messages · Durable, 40 column impact dot matrix printer ses 3 ¼" wide paper · 120/240 VAC switchselectable - Model 3700 · Paper presenter delivers receipt after being rinted and cut - prevents jams and maintains legible receipts · Large 5" diameter paper roll for longerplay time, 3 ¼" or 4" diameter also available · Serial or parallel interface · Receipt lengths up to 24" · Printer drivers available for Windows NT, 95/98, 2000,XP · Two-ply paper roll for both receipt and journal copy, or single-ply forreceipt only · Take-up handler for the journal copy · Autocutter cuts the receipt paper only Features 3700/ 3800 Options · 44, 52, 60 or 66 column printing · Custom programmable EPROM · Interface cables · Time and date calendar · Paper out switch

Suppliers

Company
Product
Description
Supplier Links
Product Description Designed for the self service markets, this open frame dot matrix printer can have a take-up handler for those applications that requires journaling. A solid performer! Features · Status Switch - paper low, out, & other · High performance graphics for logos, barcodes and promotional messages · Durable, 40 column impact dot matrix printer ses 3 ¼" wide paper · 120/240 VAC switchselectable - Model 3700 · Paper presenter delivers receipt after being rinted and cut - prevents jams and maintains legible receipts · Large 5" diameter paper roll for longerplay time, 3 ¼" or 4" diameter also available · Serial or parallel interface · Receipt lengths up to 24" · Printer drivers available for Windows NT, 95/98, 2000,XP · Two-ply paper roll for both receipt and journal copy, or single-ply forreceipt only · Take-up handler for the journal copy · Autocutter cuts the receipt paper only Features 3700/ 3800 Options · 44, 52, 60 or 66 column printing · Custom programmable EPROM · Interface cables · Time and date calendar · Paper out switch

Product Description
Designed for the self service markets, this open frame dot matrix printer can have a take-up handler for those applications that requires journaling. A solid performer!
Features
· Status Switch - paper low, out, & other · High performance graphics for logos, barcodes and promotional messages · Durable, 40 column impact dot matrix printer ses 3 ¼" wide paper · 120/240 VAC switchselectable - Model 3700 · Paper presenter delivers receipt after being rinted and cut - prevents jams and maintains legible receipts · Large 5" diameter paper roll for longerplay time, 3 ¼" or 4" diameter also available · Serial or parallel interface · Receipt lengths up to 24" · Printer drivers available for Windows NT, 95/98, 2000,XP · Two-ply paper roll for both receipt and journal copy, or single-ply forreceipt only · Take-up handler for the journal copy · Autocutter cuts the receipt paper only
Features
3700/ 3800 Options · 44, 52, 60 or 66 column printing · Custom programmable EPROM · Interface cables · Time and date calendar · Paper out switch

Supplier's Site

Technical Specifications

  Westrex International
Product Category Kiosk and POS Printers
Product Number 3700 / 3800 IMPACT OPEN FRAME PRINTER
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Ethernet, US power cord - 96PR-220-UE-D - Advantech
Specs
Technology Direct Thermal
Media Width 71.88 mm (2.83 inch)
Printing Rate 220 mm/sec (520 in/min)
View Details
Specs
Technology Direct Thermal
Mounting Options Portable / Handheld
Media Width 76.2 mm (3 inch)
View Details
Citizen Systems America Corporation
Specs
Technology Thermal Transfer; Dot Matrix; Serial Dot Matrix
Mounting Options Panel Mount
Media Width 80 mm (3.15 inch)
View Details