Western Rubber & Supply, Inc. Suction Cup MR 200-0100

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, USA
Suction Cup
MR 200-0100
Suction Cup MR 200-0100

Technical Specifications

  Western Rubber & Supply, Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number MR 200-0100
Product Name Suction Cup
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-100-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 100 mm (3.94 inch)
Material VMQ (silicone)
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Material Fluoroelastomer
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 203 mm (8 inch)
Material Rubber
View Details
Double Bellows Suction Cup - B2.5-14-SIT - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 14.99 mm (0.5900 inch)
Material Silicone Rubber
View Details