Western Integrated Technologies LSHT (Low Speed High Torque) Torqmotors™ TF Series TF 0130

Description
Sturdy construction throughout makes Parker’s TF Series motors suitable for the most severe applications. The powertrain uses patented 60:40 spline geometry for strength. All splines are constantly flushed with cool fluid for durability. Roller vanes and sealed commutation assure high volumetric efficiency, smooth low speed operation and extended life. Shaft seals can withstand full system pressure and are washed in cool fluid for long life.
Description
Sturdy construction throughout makes Parker’s TF Series motors suitable for the most severe applications. The powertrain uses patented 60:40 spline geometry for strength. All splines are constantly flushed with cool fluid for durability. Roller vanes and sealed commutation assure high volumetric efficiency, smooth low speed operation and extended life. Shaft seals can withstand full system pressure and are washed in cool fluid for long life.

Suppliers

Company
Product
Description
Supplier Links
LSHT (Low Speed High Torque) Torqmotors™ TF Series - TF 0130 - Western Integrated Technologies
Bellevue, WA, USA
LSHT (Low Speed High Torque) Torqmotors™ TF Series
TF 0130
LSHT (Low Speed High Torque) Torqmotors™ TF Series TF 0130
Sturdy construction throughout makes Parker’s TF Series motors suitable for the most severe applications. The powertrain uses patented 60:40 spline geometry for strength. All splines are constantly flushed with cool fluid for durability. Roller vanes and sealed commutation assure high volumetric efficiency, smooth low speed operation and extended life. Shaft seals can withstand full system pressure and are washed in cool fluid for long life.

Sturdy construction throughout makes Parker’s TF Series motors suitable for the most severe applications. The powertrain uses patented 60:40 spline geometry for strength. All splines are constantly flushed with cool fluid for durability. Roller vanes and sealed commutation assure high volumetric efficiency, smooth low speed operation and extended life. Shaft seals can withstand full system pressure and are washed in cool fluid for long life.

Supplier's Site

Technical Specifications

  Western Integrated Technologies
Product Category Hydraulic Motors
Product Number TF 0130
Product Name LSHT (Low Speed High Torque) Torqmotors™ TF Series
Operating Torque 6027 In-lbs (6949 kg-cm)
Operating Speed 749 rpm
Operating Pressure 3002 psi (2113 m H2O)
Motor Type Internal Gear
Unlock Full Specs
to access all available technical data

Similar Products

Concentric Hydraulic Motors - WM600 Series - jbj Techniques Limited
Specs
Motor Type External Gear
Operating Temperature 5 to 221 F (-15 to 105 C)
Displacement Per Revolution 4 to 12 cc (0.2441 to 0.7323 cubic inches)
View Details
Wolverine® Hydraulic Motors -  - Prince Manufacturing Corp.
Prince Manufacturing Corp.
Specs
Features Continuous Duty
Operating Torque 69 to 3392 In-lbs (79.56 to 3911 kg-cm)
Operating Speed 125 to 800 rpm
View Details
LSHT (Low Speed High Torque) Torqmotors™ TB Series - TB 0390 - Western Integrated Technologies
Specs
Operating Torque 3894 In-lbs (4490 kg-cm)
Operating Speed 932 rpm
Operating Pressure 1813 psi (1276 m H2O)
View Details