This medium duty motor has higher pressure ratings than the TB motor, for applications requiring higher torque. Robust roller bearings withstand higher side loads and are suitable for chain and sprocket shaft connections. It uses high pressure shaft seals, robust roller bearings and high flow shaft seal cooling.
| Western Integrated Technologies | |
|---|---|
| Product Category | Hydraulic Motors |
| Product Number | TE 0050 |
| Product Name | LSHT (Low Speed High Torque) Torqmotors TE Series |
| Operating Torque | 4133 In-lbs (4765 kg-cm) |
| Operating Speed | 1000 rpm |
| Operating Pressure | 2031 psi (1429 m H2O) |
| Motor Type | Internal Gear |