Westerbeke Corporation 9.4 EDT D-NET - 50 Hz 9.4 EDT D-NET - 50 Hz

Description
The First Electronic Diesel Generators Available NMEA 2000® Certified The wave of the future, Westerbeke D-NET™ electronic generators are offered with standard Westerlink or optional NMEA 2000® compliant databus communication. NMEA 2000® is a network for shipboard communications developed under National Marine Electronics Association (NMEA) standards. NMEA 2000® generators, combined with other certified components, allow boat builders and their customers to significantly reduce the cost, weight and space normally required to run cables throughout the vessel. All certified components freely communicate and are linked to just one NMEA 2000® cable using "T" connections that simplify networking. Information At Your Fingertips All Westerbeke D-NET™ generators have available digital controls offering simplified and easy to understand information on operational status and, if necessary, system diagnostics. Westerbeke also features "at a glance" illuminated lights indicating proper operation. They monitor battery voltage, generator voltage, generator frequency, oil pressure, coolant and exhaust temperature. All this information may be viewed from a distance-all green lights indicate referenced systems are functioning properly. Further details are available on the screen display. The user may conveniently scroll for operational or diagnostic information without encountering "codes". Westerbeke uses text so the user does not have to refer to a manual to dicipher numeric information. Quiet, Slow-Speed, Digital Operation Operating at 1500 RPM with newly designed, tuned air intake silencer and 4-cylinder engine, the 9.4 EDT generator runs smooth and quiet. Augmenting this desired effect is the electronic governing that virtually eliminates "droop" when load is applied. Include the optional Sound Guard SST with high quality stainless steel base and frame with stylish powder coated aluminum panels and you have a generator as attractive as it is quiet. Standard Features Digital display and diagnostics panel Electronic governing Safety shut-downs: overspeed, underspeed, low oil pressure, high exhaust and high coolant temperature A.C. circuit breaker 50 amp battery charging alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45 degree water injected exhaust elbow Gear driven raw water pump Tuned air intake silencer Anti-vibration mounts - fail safe rubber type Lube oil drain hose and drip tray Oil fill - top and side Belt guard Operator's manual and parts list 5-year limited warranty EPA, CARB & CE compliant Optional Equipment ..
Description
The First Electronic Diesel Generators Available NMEA 2000® Certified The wave of the future, Westerbeke D-NET™ electronic generators are offered with standard Westerlink or optional NMEA 2000® compliant databus communication. NMEA 2000® is a network for shipboard communications developed under National Marine Electronics Association (NMEA) standards. NMEA 2000® generators, combined with other certified components, allow boat builders and their customers to significantly reduce the cost, weight and space normally required to run cables throughout the vessel. All certified components freely communicate and are linked to just one NMEA 2000® cable using "T" connections that simplify networking. Information At Your Fingertips All Westerbeke D-NET™ generators have available digital controls offering simplified and easy to understand information on operational status and, if necessary, system diagnostics. Westerbeke also features "at a glance" illuminated lights indicating proper operation. They monitor battery voltage, generator voltage, generator frequency, oil pressure, coolant and exhaust temperature. All this information may be viewed from a distance-all green lights indicate referenced systems are functioning properly. Further details are available on the screen display. The user may conveniently scroll for operational or diagnostic information without encountering "codes". Westerbeke uses text so the user does not have to refer to a manual to dicipher numeric information. Quiet, Slow-Speed, Digital Operation Operating at 1500 RPM with newly designed, tuned air intake silencer and 4-cylinder engine, the 9.4 EDT generator runs smooth and quiet. Augmenting this desired effect is the electronic governing that virtually eliminates "droop" when load is applied. Include the optional Sound Guard SST with high quality stainless steel base and frame with stylish powder coated aluminum panels and you have a generator as attractive as it is quiet. Standard Features Digital display and diagnostics panel Electronic governing Safety shut-downs: overspeed, underspeed, low oil pressure, high exhaust and high coolant temperature A.C. circuit breaker 50 amp battery charging alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45 degree water injected exhaust elbow Gear driven raw water pump Tuned air intake silencer Anti-vibration mounts - fail safe rubber type Lube oil drain hose and drip tray Oil fill - top and side Belt guard Operator's manual and parts list 5-year limited warranty EPA, CARB & CE compliant Optional Equipment ..

Suppliers

Company
Product
Description
Supplier Links
9.4 EDT D-NET - 50 Hz - 9.4 EDT D-NET - 50 Hz - Westerbeke Corporation
Taunton, MA, USA
9.4 EDT D-NET - 50 Hz
9.4 EDT D-NET - 50 Hz
9.4 EDT D-NET - 50 Hz 9.4 EDT D-NET - 50 Hz
The First Electronic Diesel Generators Available NMEA 2000® Certified The wave of the future, Westerbeke D-NET™ electronic generators are offered with standard Westerlink or optional NMEA 2000® compliant databus communication. NMEA 2000® is a network for shipboard communications developed under National Marine Electronics Association (NMEA) standards. NMEA 2000® generators, combined with other certified components, allow boat builders and their customers to significantly reduce the cost, weight and space normally required to run cables throughout the vessel. All certified components freely communicate and are linked to just one NMEA 2000® cable using "T" connections that simplify networking. Information At Your Fingertips All Westerbeke D-NET™ generators have available digital controls offering simplified and easy to understand information on operational status and, if necessary, system diagnostics. Westerbeke also features "at a glance" illuminated lights indicating proper operation. They monitor battery voltage, generator voltage, generator frequency, oil pressure, coolant and exhaust temperature. All this information may be viewed from a distance-all green lights indicate referenced systems are functioning properly. Further details are available on the screen display. The user may conveniently scroll for operational or diagnostic information without encountering "codes". Westerbeke uses text so the user does not have to refer to a manual to dicipher numeric information. Quiet, Slow-Speed, Digital Operation Operating at 1500 RPM with newly designed, tuned air intake silencer and 4-cylinder engine, the 9.4 EDT generator runs smooth and quiet. Augmenting this desired effect is the electronic governing that virtually eliminates "droop" when load is applied. Include the optional Sound Guard SST with high quality stainless steel base and frame with stylish powder coated aluminum panels and you have a generator as attractive as it is quiet. Standard Features Digital display and diagnostics panel Electronic governing Safety shut-downs: overspeed, underspeed, low oil pressure, high exhaust and high coolant temperature A.C. circuit breaker 50 amp battery charging alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45 degree water injected exhaust elbow Gear driven raw water pump Tuned air intake silencer Anti-vibration mounts - fail safe rubber type Lube oil drain hose and drip tray Oil fill - top and side Belt guard Operator's manual and parts list 5-year limited warranty EPA, CARB & CE compliant Optional Equipment ..

The First Electronic Diesel Generators Available NMEA 2000® Certified
The wave of the future, Westerbeke D-NET™ electronic generators are offered with standard Westerlink or optional NMEA 2000® compliant databus communication. NMEA 2000® is a network for shipboard communications developed under National Marine Electronics Association (NMEA) standards. NMEA 2000® generators, combined with other certified components, allow boat builders and their customers to significantly reduce the cost, weight and space normally required to run cables throughout the vessel. All certified components freely communicate and are linked to just one NMEA 2000® cable using "T" connections that simplify networking.
Information At Your Fingertips
All Westerbeke D-NET™ generators have available digital controls offering simplified and easy to understand information on operational status and, if necessary, system diagnostics. Westerbeke also features "at a glance" illuminated lights indicating proper operation. They monitor battery voltage, generator voltage, generator frequency, oil pressure, coolant and exhaust temperature. All this information may be viewed from a distance-all green lights indicate referenced systems are functioning properly. Further details are available on the screen display. The user may conveniently scroll for operational or diagnostic information without encountering "codes". Westerbeke uses text so the user does not have to refer to a manual to dicipher numeric information.

Quiet, Slow-Speed, Digital Operation
Operating at 1500 RPM with newly designed, tuned air intake silencer and 4-cylinder engine, the 9.4 EDT generator runs smooth and quiet. Augmenting this desired effect is the electronic governing that virtually eliminates "droop" when load is applied. Include the optional Sound Guard SST with high quality stainless steel base and frame with stylish powder coated aluminum panels and you have a generator as attractive as it is quiet.
Standard Features

  • Digital display and diagnostics panel
  • Electronic governing
  • Safety shut-downs: overspeed, underspeed, low oil pressure, high exhaust and high coolant temperature
  • A.C. circuit breaker
  • 50 amp battery charging alternator
  • Power take-off interface
  • Self-bleeding fuel system
  • Fresh water cooling and coolant recovery tank
  • 45 degree water injected exhaust elbow
  • Gear driven raw water pump
  • Tuned air intake silencer
  • Anti-vibration mounts - fail safe rubber type
  • Lube oil drain hose and drip tray
  • Oil fill - top and side
  • Belt guard
  • Operator's manual and parts list
  • 5-year limited warranty
  • EPA, CARB & CE compliant

Optional Equipment
..

Supplier's Site

Technical Specifications

  Westerbeke Corporation
Product Category Electrical Power Generators
Product Number 9.4 EDT D-NET - 50 Hz
Product Name 9.4 EDT D-NET - 50 Hz
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
8.0 EDT D-NET - 8.0 EDT D-NET - Westerbeke Corporation
Westerbeke Corporation
Specs
Fuel Type Diesel
Applications Industrial
Power Rating - Wattage 8000 watts
View Details
Commercial Generator - SGX5000 - Robin Subaru
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details